Infineon Technologies AG Automotive MOSFET IAUC80N04S6N036

Description
Infineon introduces its latest OptiMOS™6 40V power MOS technology in the 5x6mm² SSO8 leadless package with highest quality level and robustness for automotive applications. A portfolio of 16 products (RDSon_max from 0.8mΩ to 4.4mΩ address the whole applications range from low-power e.g. Body applications to high-power e.g. EPS) which enables the the customer to find the best product fit in the their applications. All of this enables the Best-in-Class product FOM (RDSon x Qg) and performance on the market. The new SSO8 product offers 120A continuous current ratings, which is >25% higher than the standard DPAK at almost half of its footprint area. Additionally, the new generation of the SSO8 package enables superior switching performance and EMI behavior due to very low package inductance (≈4x lower package inductivity vs traditional packages e.g. DPAK, D²PAK) by using the new copper-clip intercontact technology. Summary of Features OptiMOSTM - power MOSFET for automotive applications N-channel - Enhancement mode - Normal Level AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green Product (RoHS compliant) 100% Avalanche tested Applications Body electronics and power distribution Domain controller for ADAS and autonomous driving Programmable logic controller (PLC) Designers who used this product also designed with BTS70015-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch 2ED4820-EM | Automotive gate driver ICs AUIR3242STR | Gate driver ICs BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS70012-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch TLE75080-ESH | Multichannel SPI switches and controllers BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch TLF35585QVS01 | OPTIREG™ PMIC TLE92108-232QX | MOTIX™ multi MOSFET gate driver ICs for BDC motors BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch SAL-TC389QP-160F300S AE AURIX™ Family – TC38xQP 2ED2410-EM | Automotive gate driver ICs TLE4253E | OPTIREG™ linear voltage regulators (LDO) BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS70015-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch 2ED4820-EM | Automotive gate driver ICs AUIR3242STR | Gate driver ICs BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS70012-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch TLE75080-ESH | Multichannel SPI switches and controllers 1 2 3 4 5
Request a Quote
Description
Infineon introduces its latest OptiMOS™6 40V power MOS technology in the 5x6mm² SSO8 leadless package with highest quality level and robustness for automotive applications. A portfolio of 16 products (RDSon_max from 0.8mΩ to 4.4mΩ address the whole applications range from low-power e.g. Body applications to high-power e.g. EPS) which enables the the customer to find the best product fit in the their applications. All of this enables the Best-in-Class product FOM (RDSon x Qg) and performance on the market. The new SSO8 product offers 120A continuous current ratings, which is >25% higher than the standard DPAK at almost half of its footprint area. Additionally, the new generation of the SSO8 package enables superior switching performance and EMI behavior due to very low package inductance (≈4x lower package inductivity vs traditional packages e.g. DPAK, D²PAK) by using the new copper-clip intercontact technology. Summary of Features OptiMOSTM - power MOSFET for automotive applications N-channel - Enhancement mode - Normal Level AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green Product (RoHS compliant) 100% Avalanche tested Applications Body electronics and power distribution Domain controller for ADAS and autonomous driving Programmable logic controller (PLC) Designers who used this product also designed with BTS70015-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch 2ED4820-EM | Automotive gate driver ICs AUIR3242STR | Gate driver ICs BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS70012-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch TLE75080-ESH | Multichannel SPI switches and controllers BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch TLF35585QVS01 | OPTIREG™ PMIC TLE92108-232QX | MOTIX™ multi MOSFET gate driver ICs for BDC motors BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch SAL-TC389QP-160F300S AE AURIX™ Family – TC38xQP 2ED2410-EM | Automotive gate driver ICs TLE4253E | OPTIREG™ linear voltage regulators (LDO) BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS70015-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch 2ED4820-EM | Automotive gate driver ICs AUIR3242STR | Gate driver ICs BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS70012-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch TLE75080-ESH | Multichannel SPI switches and controllers 1 2 3 4 5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IAUC80N04S6N036 is an automotive-grade N-channel enhancement-mode MOSFET designed for power switching applications. It is packaged in a PG-TDSON-8 case and operates at a maximum junction temperature of 175°C. The device has a drain-source breakdown voltage of 40V, a continuous drain current of 80A at 25°C case temperature, and a typical on-state resistance of 3.47mΩ at 10V gate-source voltage. It is AEC-Q101 qualified, RoHS compliant, MSL1 rated for 260°C peak reflow, and 100% avalanche tested. Thermal resistance from junction to case is 3.0K/W. The gate-source voltage is ±20V, and the device supports single-pulse avalanche energy up to 60mJ.

Datasheet Summary
Powered by GS/AI

The IAUC80N04S6N036 is an automotive-grade N-channel enhancement-mode MOSFET designed for power switching applications. It is packaged in a PG-TDSON-8 case and operates at a maximum junction temperature of 175°C. The device has a drain-source breakdown voltage of 40V, a continuous drain current of 80A at 25°C case temperature, and a typical on-state resistance of 3.47mΩ at 10V gate-source voltage. It is AEC-Q101 qualified, RoHS compliant, MSL1 rated for 260°C peak reflow, and 100% avalanche tested. Thermal resistance from junction to case is 3.0K/W. The gate-source voltage is ±20V, and the device supports single-pulse avalanche energy up to 60mJ.

Suppliers

Company
Product
Description
Supplier Links
Automotive MOSFET - IAUC80N04S6N036 - Infineon Technologies AG
Neubiberg, Germany
Automotive MOSFET
IAUC80N04S6N036
Automotive MOSFET IAUC80N04S6N036
Infineon introduces its latest OptiMOS™6 40V power MOS technology in the 5x6mm² SSO8 leadless package with highest quality level and robustness for automotive applications. A portfolio of 16 products (RDSon_max from 0.8mΩ to 4.4mΩ address the whole applications range from low-power e.g. Body applications to high-power e.g. EPS) which enables the the customer to find the best product fit in the their applications. All of this enables the Best-in-Class product FOM (RDSon x Qg) and performance on the market. The new SSO8 product offers 120A continuous current ratings, which is >25% higher than the standard DPAK at almost half of its footprint area. Additionally, the new generation of the SSO8 package enables superior switching performance and EMI behavior due to very low package inductance (≈4x lower package inductivity vs traditional packages e.g. DPAK, D²PAK) by using the new copper-clip intercontact technology. Summary of Features OptiMOSTM - power MOSFET for automotive applications N-channel - Enhancement mode - Normal Level AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green Product (RoHS compliant) 100% Avalanche tested Applications Body electronics and power distribution Domain controller for ADAS and autonomous driving Programmable logic controller (PLC) Designers who used this product also designed with BTS70015-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch 2ED4820-EM | Automotive gate driver ICs AUIR3242STR | Gate driver ICs BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS70012-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch TLE75080-ESH | Multichannel SPI switches and controllers BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch TLF35585QVS01 | OPTIREG™ PMIC TLE92108-232QX | MOTIX™ multi MOSFET gate driver ICs for BDC motors BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch SAL-TC389QP-160F300S AE AURIX™ Family – TC38xQP 2ED2410-EM | Automotive gate driver ICs TLE4253E | OPTIREG™ linear voltage regulators (LDO) BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS70015-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch 2ED4820-EM | Automotive gate driver ICs AUIR3242STR | Gate driver ICs BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS70012-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch TLE75080-ESH | Multichannel SPI switches and controllers 1 2 3 4 5

Infineon introduces its latest OptiMOS™6 40V power MOS technology in the 5x6mm² SSO8 leadless package with highest quality level and robustness for automotive applications. A portfolio of 16 products (RDSon_max from 0.8mΩ to 4.4mΩ address the whole applications range from low-power e.g. Body applications to high-power e.g. EPS) which enables the the customer to find the best product fit in the their applications.

All of this enables the Best-in-Class product FOM (RDSon x Qg) and performance on the market. The new SSO8 product offers 120A continuous current ratings, which is >25% higher than the standard DPAK at almost half of its footprint area.

Additionally, the new generation of the SSO8 package enables superior switching performance and EMI behavior due to very low package inductance (≈4x lower package inductivity vs traditional packages e.g. DPAK, D²PAK) by using the new copper-clip intercontact technology.


Summary of Features

  • OptiMOSTM - power MOSFET for automotive applications
  • N-channel - Enhancement mode - Normal Level
  • AEC Q101 qualified
  • MSL1 up to 260°C peak reflow
  • 175°C operating temperature
  • Green Product (RoHS compliant)
  • 100% Avalanche tested

Applications

  • Body electronics and power distribution
  • Domain controller for ADAS and autonomous driving
  • Programmable logic controller (PLC)

Designers who used this product also designed with


  • BTS70015-1ESP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7080-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • 2ED4820-EM |
    Automotive gate driver ICs
  • AUIR3242STR |
    Gate driver ICs
  • BTS7002-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS70012-1ESP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7200-4EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE75080-ESH |
    Multichannel SPI switches and controllers
  • BTS7004-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLF35585QVS01 |
    OPTIREG™ PMIC
  • TLE92108-232QX |
    MOTIX™ multi MOSFET gate driver ICs for BDC motors
  • BTS7008-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • SAL-TC389QP-160F300S AE
    AURIX™ Family – TC38xQP
  • 2ED2410-EM |
    Automotive gate driver ICs
  • TLE4253E |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS7008-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7030-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7020-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7012-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS70015-1ESP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7080-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • 2ED4820-EM |
    Automotive gate driver ICs
  • AUIR3242STR |
    Gate driver ICs
  • BTS7002-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS70012-1ESP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7200-4EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE75080-ESH |
    Multichannel SPI switches and controllers

1
2
3
4
5

Supplier's Site Datasheet
Transistors IAUC80N04S6N036
40V 80A 3.68mΩ@10V,40A 50W 3V@18uA 1 N-Channel TDSON-8(6.2x5.2) MOSFETs ROHS

40V 80A 3.68mΩ@10V,40A 50W 3V@18uA 1 N-Channel TDSON-8(6.2x5.2) MOSFETs ROHS

Supplier's Site

Technical Specifications

  Infineon Technologies AG ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number IAUC80N04S6N036 IAUC80N04S6N036
Product Name Automotive MOSFET Transistors
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
VGS(off) 2.2 to 3 volts
rDS(on) 0.0036 ohms
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 349189 - RS Components, Ltd.
Infineon Technologies AG
Specs
MOSFET Operating Mode Enhancement
Package Type PG-TO263-7
View Details
3 suppliers
 - 1ED3250MC12HXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SO-8; PG-DSO-8
Packing Method Tape Reel; Tape & Reel
View Details
 - AUIRF2805 - Rochester Electronics
Infineon Technologies AG
Specs
Polarity N-Channel
rDS(on) 0.0047 ohms
Package Type TO-220; TO-220-3
View Details
6 suppliers
Single FETs, MOSFETs - 94-4582-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers