Infineon Technologies AG Power - MOSFET (Si/SiC) - Automotive MOSFET - IAUC90N10S5N062 IAUC90N10S5N062

Description
Summary of Features OptiMOS™ 5 - power MOSFET for automotive applications N-channel - Enhancement mode - Normal Level AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green Product (RoHS compliant) 100% Avalanche tested Quality Features Infineon Automotive Quality Extended qualification beyond AEC Q101 Enhanced testing Advanced adhesion against delamination Complementary testing for board level reliability Applications Diesel direct injection Domain controller for ADAS and autonomous driving High-voltage DC-DC converter for electric vehicles Multi-purpose camera Space applications Highlights Designers who used this product also designed with S25FL256LAGMFM003 | Quad SPI Flash BSZ123N08NS3 G | N-Channel Power MOSFET S25FL064LABMFA003 | Quad SPI Flash BTT6030-2ERA | PROFET™ + 24V | automotive smart high-side switch BSS670S2L | Small signal/small power MOSFET BSR316P | Small signal/small power MOSFET IPZ40N04S5L-7R4 | Automotive MOSFET TLS205B0EJ V33 | OPTIREG™ linear voltage regulators (LDO) BTS50025-1TAD | Power PROFET™ + 12/24/48V | automotive smart high-side switch BTS3800SL | Classic HITFET™ 12V | automotive smart low-side switches IPB017N10N5 | N-Channel Power MOSFET IPB107N20N3 G | N-Channel Power MOSFET BSZ011NE2LS5I | N-Channel Power MOSFET S25FL512SAGBHBA10 | Quad SPI Flash BAS40 | Schottky Diodes IPG20N06S4-15 | Automotive MOSFET S25FL256LAGMFM003 | Quad SPI Flash BSZ123N08NS3 G | N-Channel Power MOSFET S25FL064LABMFA003 | Quad SPI Flash BTT6030-2ERA | PROFET™ + 24V | automotive smart high-side switch BSS670S2L | Small signal/small power MOSFET BSR316P | Small signal/small power MOSFET IPZ40N04S5L-7R4 | Automotive MOSFET TLS205B0EJ V33 | OPTIREG™ linear voltage regulators (LDO) 1 2 3 4
Request a Quote Datasheet
Description
Summary of Features OptiMOS™ 5 - power MOSFET for automotive applications N-channel - Enhancement mode - Normal Level AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green Product (RoHS compliant) 100% Avalanche tested Quality Features Infineon Automotive Quality Extended qualification beyond AEC Q101 Enhanced testing Advanced adhesion against delamination Complementary testing for board level reliability Applications Diesel direct injection Domain controller for ADAS and autonomous driving High-voltage DC-DC converter for electric vehicles Multi-purpose camera Space applications Highlights Designers who used this product also designed with S25FL256LAGMFM003 | Quad SPI Flash BSZ123N08NS3 G | N-Channel Power MOSFET S25FL064LABMFA003 | Quad SPI Flash BTT6030-2ERA | PROFET™ + 24V | automotive smart high-side switch BSS670S2L | Small signal/small power MOSFET BSR316P | Small signal/small power MOSFET IPZ40N04S5L-7R4 | Automotive MOSFET TLS205B0EJ V33 | OPTIREG™ linear voltage regulators (LDO) BTS50025-1TAD | Power PROFET™ + 12/24/48V | automotive smart high-side switch BTS3800SL | Classic HITFET™ 12V | automotive smart low-side switches IPB017N10N5 | N-Channel Power MOSFET IPB107N20N3 G | N-Channel Power MOSFET BSZ011NE2LS5I | N-Channel Power MOSFET S25FL512SAGBHBA10 | Quad SPI Flash BAS40 | Schottky Diodes IPG20N06S4-15 | Automotive MOSFET S25FL256LAGMFM003 | Quad SPI Flash BSZ123N08NS3 G | N-Channel Power MOSFET S25FL064LABMFA003 | Quad SPI Flash BTT6030-2ERA | PROFET™ + 24V | automotive smart high-side switch BSS670S2L | Small signal/small power MOSFET BSR316P | Small signal/small power MOSFET IPZ40N04S5L-7R4 | Automotive MOSFET TLS205B0EJ V33 | OPTIREG™ linear voltage regulators (LDO) 1 2 3 4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - MOSFET (Si/SiC) - Automotive MOSFET - IAUC90N10S5N062 - IAUC90N10S5N062 - Infineon Technologies AG
Neubiberg, Germany
Power - MOSFET (Si/SiC) - Automotive MOSFET - IAUC90N10S5N062
IAUC90N10S5N062
Power - MOSFET (Si/SiC) - Automotive MOSFET - IAUC90N10S5N062 IAUC90N10S5N062
Summary of Features OptiMOS™ 5 - power MOSFET for automotive applications N-channel - Enhancement mode - Normal Level AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green Product (RoHS compliant) 100% Avalanche tested Quality Features Infineon Automotive Quality Extended qualification beyond AEC Q101 Enhanced testing Advanced adhesion against delamination Complementary testing for board level reliability Applications Diesel direct injection Domain controller for ADAS and autonomous driving High-voltage DC-DC converter for electric vehicles Multi-purpose camera Space applications Highlights Designers who used this product also designed with S25FL256LAGMFM003 | Quad SPI Flash BSZ123N08NS3 G | N-Channel Power MOSFET S25FL064LABMFA003 | Quad SPI Flash BTT6030-2ERA | PROFET™ + 24V | automotive smart high-side switch BSS670S2L | Small signal/small power MOSFET BSR316P | Small signal/small power MOSFET IPZ40N04S5L-7R4 | Automotive MOSFET TLS205B0EJ V33 | OPTIREG™ linear voltage regulators (LDO) BTS50025-1TAD | Power PROFET™ + 12/24/48V | automotive smart high-side switch BTS3800SL | Classic HITFET™ 12V | automotive smart low-side switches IPB017N10N5 | N-Channel Power MOSFET IPB107N20N3 G | N-Channel Power MOSFET BSZ011NE2LS5I | N-Channel Power MOSFET S25FL512SAGBHBA10 | Quad SPI Flash BAS40 | Schottky Diodes IPG20N06S4-15 | Automotive MOSFET S25FL256LAGMFM003 | Quad SPI Flash BSZ123N08NS3 G | N-Channel Power MOSFET S25FL064LABMFA003 | Quad SPI Flash BTT6030-2ERA | PROFET™ + 24V | automotive smart high-side switch BSS670S2L | Small signal/small power MOSFET BSR316P | Small signal/small power MOSFET IPZ40N04S5L-7R4 | Automotive MOSFET TLS205B0EJ V33 | OPTIREG™ linear voltage regulators (LDO) 1 2 3 4

Summary of Features

  • OptiMOS™ 5 - power MOSFET for automotive applications
  • N-channel - Enhancement mode - Normal Level
  • AEC Q101 qualified
  • MSL1 up to 260°C peak reflow
  • 175°C operating temperature
  • Green Product (RoHS compliant)
  • 100% Avalanche tested

Quality Features

  • Infineon Automotive Quality
  • Extended qualification beyond AEC Q101
  • Enhanced testing
  • Advanced adhesion against delamination
  • Complementary testing for board level reliability

Applications

  • Diesel direct injection
  • Domain controller for ADAS and autonomous driving
  • High-voltage DC-DC converter for electric vehicles
  • Multi-purpose camera
  • Space applications

Highlights


Designers who used this product also designed with


  • S25FL256LAGMFM003 |
    Quad SPI Flash
  • BSZ123N08NS3 G |
    N-Channel Power MOSFET
  • S25FL064LABMFA003 |
    Quad SPI Flash
  • BTT6030-2ERA |
    PROFET™ + 24V | automotive smart high-side switch
  • BSS670S2L |
    Small signal/small power MOSFET
  • BSR316P |
    Small signal/small power MOSFET
  • IPZ40N04S5L-7R4 |
    Automotive MOSFET
  • TLS205B0EJ V33 |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS50025-1TAD |
    Power PROFET™ + 12/24/48V | automotive smart high-side switch
  • BTS3800SL |
    Classic HITFET™ 12V | automotive smart low-side switches
  • IPB017N10N5 |
    N-Channel Power MOSFET
  • IPB107N20N3 G |
    N-Channel Power MOSFET
  • BSZ011NE2LS5I |
    N-Channel Power MOSFET
  • S25FL512SAGBHBA10 |
    Quad SPI Flash
  • BAS40 |
    Schottky Diodes
  • IPG20N06S4-15 |
    Automotive MOSFET
  • S25FL256LAGMFM003 |
    Quad SPI Flash
  • BSZ123N08NS3 G |
    N-Channel Power MOSFET
  • S25FL064LABMFA003 |
    Quad SPI Flash
  • BTT6030-2ERA |
    PROFET™ + 24V | automotive smart high-side switch
  • BSS670S2L |
    Small signal/small power MOSFET
  • BSR316P |
    Small signal/small power MOSFET
  • IPZ40N04S5L-7R4 |
    Automotive MOSFET
  • TLS205B0EJ V33 |
    OPTIREG™ linear voltage regulators (LDO)

1
2
3
4

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number IAUC90N10S5N062
Product Name Power - MOSFET (Si/SiC) - Automotive MOSFET - IAUC90N10S5N062
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
VGS(off) 2.2 to 3.8 volts
rDS(on) 0.0062 ohms
Unlock Full Specs
to access all available technical data