The IAUC60N10S5L110 is an 11mR 100V MOSFET in a 5x6 SSO8 package, using Infineon’s leading OptiMOS™-5 technology. Next to others it is used in LED lighting and DCDC Converters.
Summary of Features
OptiMOSTM 5 – power MOSFET for automotive applications
N-channel - Enhancement mode
AEC Q101 qualified
MSL1 up to 260°C peak reflow
175°C operating temperature
Green Product (RoHS compliant)
100% Avalanche tested
Applications
Automotive body control module (BCM)
Automotive LED lighting systems
Light electric vehicles (LEV)
Multi-port fuel injection
Designers who used this product also designed with
BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch
IPD50P04P4L-11 | Automotive MOSFET
BTS71040-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller
TLS810B1LDV33 | OPTIREG™ linear voltage regulators (LDO)
IPD90P04P4L-04 | Automotive MOSFET
CYT2B75BADQ0AZEGST | TRAVEO™ T2G CYT2B7 Series
TLE9261-3BQX | OPTIREG™ Mid-Range+ SBC
1EDN8550B | Gate driver ICs
BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch
IPD50P04P4L-11 | Automotive MOSFET
BTS71040-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller
TLS810B1LDV33 | OPTIREG™ linear voltage regulators (LDO)
IPD90P04P4L-04 | Automotive MOSFET
CYT2B75BADQ0AZEGST | TRAVEO™ T2G CYT2B7 Series
TLE9261-3BQX | OPTIREG™ Mid-Range+ SBC
1EDN8550B | Gate driver ICs
1 2
Highlights
The IAUC60N10S5L110 is an 11mR 100V MOSFET in a 5x6 SSO8 package, using Infineon’s leading OptiMOS™-5 technology. Next to others it is used in LED lighting and DCDC Converters.
Summary of Features
- OptiMOSTM 5 – power MOSFET for automotive applications
- N-channel - Enhancement mode
- AEC Q101 qualified
- MSL1 up to 260°C peak reflow
- 175°C operating temperature
- Green Product (RoHS compliant)
- 100% Avalanche tested
Applications
- Automotive body control module (BCM)
- Automotive LED lighting systems
- Light electric vehicles (LEV)
- Multi-port fuel injection
Designers who used this product also designed with
- BTS7040-2EPA |
PROFET™ +2 12V | automotive smart high-side switch
- IPD50P04P4L-11 |
Automotive MOSFET
- BTS71040-4ESA |
SPOC™ +2 | multichannel serial interface high-side power controller
- TLS810B1LDV33 |
OPTIREG™ linear voltage regulators (LDO)
- IPD90P04P4L-04 |
Automotive MOSFET
- CYT2B75BADQ0AZEGST |
TRAVEO™ T2G CYT2B7 Series
- TLE9261-3BQX |
OPTIREG™ Mid-Range+ SBC
- 1EDN8550B |
Gate driver ICs
- BTS7040-2EPA |
PROFET™ +2 12V | automotive smart high-side switch
- IPD50P04P4L-11 |
Automotive MOSFET
- BTS71040-4ESA |
SPOC™ +2 | multichannel serial interface high-side power controller
- TLS810B1LDV33 |
OPTIREG™ linear voltage regulators (LDO)
- IPD90P04P4L-04 |
Automotive MOSFET
- CYT2B75BADQ0AZEGST |
TRAVEO™ T2G CYT2B7 Series
- TLE9261-3BQX |
OPTIREG™ Mid-Range+ SBC
- 1EDN8550B |
Gate driver ICs
1
2
Highlights