Infineon Technologies AG Automotive MOSFET IAUT300N08S5N014

Description
Summary of Features N-channel - Enhancement mode AEC qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green product (RoHS compliant) Ultra low Rds(on) 100% Avalanche tested Applications 48 V to 12 V DC-DC converter Automotive 48 V battery management system (BMS) Automotive secondary power distribution unit Diesel direct injection High-voltage DC-DC converter for electric vehicles Designers who used this product also designed with SAL-TC275TP-64F200N DC | AURIX™ Family – TC27xT SAK-TC367DP-64F300S AA | AURIX™ Family – TC36xDP BSL215C | Dual MOSFET SAL-TC275TP-64F200N DC | AURIX™ Family – TC27xT SAK-TC367DP-64F300S AA | AURIX™ Family – TC36xDP BSL215C | Dual MOSFET SAL-TC275TP-64F200N DC | AURIX™ Family – TC27xT SAK-TC367DP-64F300S AA | AURIX™ Family – TC36xDP BSL215C | Dual MOSFET
Request a Quote
Description
Summary of Features N-channel - Enhancement mode AEC qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green product (RoHS compliant) Ultra low Rds(on) 100% Avalanche tested Applications 48 V to 12 V DC-DC converter Automotive 48 V battery management system (BMS) Automotive secondary power distribution unit Diesel direct injection High-voltage DC-DC converter for electric vehicles Designers who used this product also designed with SAL-TC275TP-64F200N DC | AURIX™ Family – TC27xT SAK-TC367DP-64F300S AA | AURIX™ Family – TC36xDP BSL215C | Dual MOSFET SAL-TC275TP-64F200N DC | AURIX™ Family – TC27xT SAK-TC367DP-64F300S AA | AURIX™ Family – TC36xDP BSL215C | Dual MOSFET SAL-TC275TP-64F200N DC | AURIX™ Family – TC27xT SAK-TC367DP-64F300S AA | AURIX™ Family – TC36xDP BSL215C | Dual MOSFET
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IAUT300N08S5N014 is an N-channel enhancement mode MOSFET designed for automotive power applications, featuring an ultra-low on-state resistance and 100% avalanche testing. It is packaged in a PG-HSOF-8-1 case with a thermal resistance junction-to-case of 0.5 K/W and operates at a maximum junction temperature of 175°C. The device has a drain-source voltage rating of 80 V, continuous drain current of 300 A at 25°C, and pulsed drain current of 1200 A. It is AEC qualified, RoHS compliant, and has a gate-source voltage rating of ±20 V. The thermal and electrical specifications are defined by design and not subject to production testing.

Datasheet Summary
Powered by GS/AI

The IAUT300N08S5N014 is an N-channel enhancement mode MOSFET designed for automotive power applications, featuring an ultra-low on-state resistance and 100% avalanche testing. It is packaged in a PG-HSOF-8-1 case with a thermal resistance junction-to-case of 0.5 K/W and operates at a maximum junction temperature of 175°C. The device has a drain-source voltage rating of 80 V, continuous drain current of 300 A at 25°C, and pulsed drain current of 1200 A. It is AEC qualified, RoHS compliant, and has a gate-source voltage rating of ±20 V. The thermal and electrical specifications are defined by design and not subject to production testing.

Suppliers

Company
Product
Description
Supplier Links
Automotive MOSFET - IAUT300N08S5N014 - Infineon Technologies AG
Neubiberg, Germany
Automotive MOSFET
IAUT300N08S5N014
Automotive MOSFET IAUT300N08S5N014
Summary of Features N-channel - Enhancement mode AEC qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green product (RoHS compliant) Ultra low Rds(on) 100% Avalanche tested Applications 48 V to 12 V DC-DC converter Automotive 48 V battery management system (BMS) Automotive secondary power distribution unit Diesel direct injection High-voltage DC-DC converter for electric vehicles Designers who used this product also designed with SAL-TC275TP-64F200N DC | AURIX™ Family – TC27xT SAK-TC367DP-64F300S AA | AURIX™ Family – TC36xDP BSL215C | Dual MOSFET SAL-TC275TP-64F200N DC | AURIX™ Family – TC27xT SAK-TC367DP-64F300S AA | AURIX™ Family – TC36xDP BSL215C | Dual MOSFET SAL-TC275TP-64F200N DC | AURIX™ Family – TC27xT SAK-TC367DP-64F300S AA | AURIX™ Family – TC36xDP BSL215C | Dual MOSFET

Summary of Features

  • N-channel - Enhancement mode
  • AEC qualified
  • MSL1 up to 260°C peak reflow
  • 175°C operating temperature
  • Green product (RoHS compliant)
  • Ultra low Rds(on)
  • 100% Avalanche tested

Applications

  • 48 V to 12 V DC-DC converter
  • Automotive 48 V battery management system (BMS)
  • Automotive secondary power distribution unit
  • Diesel direct injection
  • High-voltage DC-DC converter for electric vehicles

Designers who used this product also designed with


  • SAL-TC275TP-64F200N DC |
    AURIX™ Family – TC27xT
  • SAK-TC367DP-64F300S AA |
    AURIX™ Family – TC36xDP
  • BSL215C |
    Dual MOSFET
  • SAL-TC275TP-64F200N DC |
    AURIX™ Family – TC27xT
  • SAK-TC367DP-64F300S AA |
    AURIX™ Family – TC36xDP
  • BSL215C |
    Dual MOSFET
  • SAL-TC275TP-64F200N DC |
    AURIX™ Family – TC27xT
  • SAK-TC367DP-64F300S AA |
    AURIX™ Family – TC36xDP
  • BSL215C |
    Dual MOSFET
Supplier's Site Datasheet
OEM Souring - 1465635-IAUT300N08S5N014 - Win Source Electronics
Laguna Hills, CA, United States
Category: OEM Souring Win Source Part Number: 1465635-IAUT300N08S5 N014 Manufacturer: Infineon Technologies

Category: OEM Souring
Win Source Part Number: 1465635-IAUT300N08S5N014
Manufacturer: Infineon Technologies

Buy Now

Technical Specifications

  Infineon Technologies AG Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IAUT300N08S5N014 1465635-IAUT300N08S5N014
Product Name Automotive MOSFET OEM Souring
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
VGS(off) 2.2 to 3.8 volts
rDS(on) 0.0014 ohms
Unlock Full Specs
to access all available technical data