Summary of Features
Very low Ron*A
High avalanche capability
High SOA ruggedness
Small gate charges
Fast switching times (turn on/off)
N-channel - Enhancement mode
Extended qualification beyond AEC-Q101
Enhanced electrical testing
Robust design
MSL2a up to 260°C peak reflow
Low package resistance/inductanc
e
175°C operating temperature
Benefits
High power efficiency
Increased design ruggedness for easy design
Optimized switching performance
Small footprint & efficient cooling
High quality product design for Automotive
High quality FE&BE production for Automotive
Potential Applications
Electric power steering
Power distribution
Battery disconnect
Zonal architecture
DC/DC
Designers who used this product also designed with
BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch
2ED2410-EM | Automotive gate driver ICs
BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch
BTG7003A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch
BAT54-04W | Schottky Diodes
BSS84PW | Small signal/small power MOSFET
BTS7050-2EPL | PROFET™ +2 12V | automotive smart high-side switch
BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch
BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch
SAK-TC367DP-64F300S AA | AURIX™ Family – TC36xDP
TLE9471ES | OPTIREG™ Lite SBC
BTS70012-1ESP | PROFET™ +2 12V | automotive smart high-side switch
BTS70020-1ESP | PROFET™ +2 12V | automotive smart high-side switch
BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch
2ED2410-EM | Automotive gate driver ICs
BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch
BTG7003A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch
BAT54-04W | Schottky Diodes
BSS84PW | Small signal/small power MOSFET
BTS7050-2EPL | PROFET™ +2 12V | automotive smart high-side switch
BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch
1 2 3 4
Summary of Features
- Very low Ron*A
- High avalanche capability
- High SOA ruggedness
- Small gate charges
- Fast switching times (turn on/off)
- N-channel - Enhancement mode
- Extended qualification beyond AEC-Q101
- Enhanced electrical testing
- Robust design
- MSL2a up to 260°C peak reflow
- Low package resistance/inductance
- 175°C operating temperature
Benefits
- High power efficiency
- Increased design ruggedness for easy design
- Optimized switching performance
- Small footprint & efficient cooling
- High quality product design for Automotive
- High quality FE&BE production for Automotive
Potential Applications
- Electric power steering
- Power distribution
- Battery disconnect
- Zonal architecture
- DC/DC
Designers who used this product also designed with
- BTG7016A-1EPW |
PROFET™ Wire Guard 12V – automotive smart high-side switch
- 2ED2410-EM |
Automotive gate driver ICs
- BTG7007A-1EPW |
PROFET™ Wire Guard 12V – automotive smart high-side switch
- BTG7003A-1EPW |
PROFET™ Wire Guard 12V – automotive smart high-side switch
- BAT54-04W |
Schottky Diodes
- BSS84PW |
Small signal/small power MOSFET
- BTS7050-2EPL |
PROFET™ +2 12V | automotive smart high-side switch
- BTS7040-1EPA |
PROFET™ +2 12V | automotive smart high-side switch
- BTS7030-2EPA |
PROFET™ +2 12V | automotive smart high-side switch
- SAK-TC367DP-64F300S AA |
AURIX™ Family – TC36xDP
- TLE9471ES |
OPTIREG™ Lite SBC
- BTS70012-1ESP |
PROFET™ +2 12V | automotive smart high-side switch
- BTS70020-1ESP |
PROFET™ +2 12V | automotive smart high-side switch
- BTG7016A-1EPW |
PROFET™ Wire Guard 12V – automotive smart high-side switch
- 2ED2410-EM |
Automotive gate driver ICs
- BTG7007A-1EPW |
PROFET™ Wire Guard 12V – automotive smart high-side switch
- BTG7003A-1EPW |
PROFET™ Wire Guard 12V – automotive smart high-side switch
- BAT54-04W |
Schottky Diodes
- BSS84PW |
Small signal/small power MOSFET
- BTS7050-2EPL |
PROFET™ +2 12V | automotive smart high-side switch
- BTS7040-1EPA |
PROFET™ +2 12V | automotive smart high-side switch
1
2
3
4