Infineon Technologies AG MOSFETs IAUT300N08S5N012ATMA2

Description
Infineon IAUT300N08S5N012ATMA 2
Request a Quote Datasheet
Description
Infineon IAUT300N08S5N012ATMA 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2291811P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2291811P
MOSFETs 2291811P
Infineon IAUT300N08S5N012ATMA 2

Infineon IAUT300N08S5N012ATMA2

Supplier's Site
MOSFETs - 2291811 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2291811
MOSFETs 2291811
Infineon IAUT300N08S5N012ATMA 2

Infineon IAUT300N08S5N012ATMA2

Supplier's Site
MOSFETs - 2291809 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2291809
MOSFETs 2291809
Infineon IAUT300N08S5N012ATMA 2

Infineon IAUT300N08S5N012ATMA2

Supplier's Site
Singapore, Singapore
80V 300A MOSFET Transistor
278-IAUT300N08S5N012ATMA2
80V 300A MOSFET Transistor 278-IAUT300N08S5N012ATMA2
MOSFET N-CH 80V 300A 8HSOF Product overview: IAUT300N08S5N012ATMA 2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 300A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 300A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IAUT300N08S5N012 ATMA2 can be used for catalog matching and distributor lookup.

MOSFET N-CH 80V 300A 8HSOF Product overview: IAUT300N08S5N012ATMA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 300A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 300A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IAUT300N08S5N012ATMA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IAUT300N08S5N012ATMA2DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IAUT300N08S5N012ATMA2DKR-ND
Single FETs, MOSFETs IAUT300N08S5N012ATMA2DKR-ND
N-Channel 80V 300A (Tc) 375W (Tc) Surface Mount PG-HSOF-8-1

N-Channel 80V 300A (Tc) 375W (Tc) Surface Mount PG-HSOF-8-1

Buy Now Datasheet
Single FETs, MOSFETs - IAUT300N08S5N012ATMA2CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IAUT300N08S5N012ATMA2CT-ND
Single FETs, MOSFETs IAUT300N08S5N012ATMA2CT-ND
N-Channel 80V 300A (Tc) 375W (Tc) Surface Mount PG-HSOF-8-1

N-Channel 80V 300A (Tc) 375W (Tc) Surface Mount PG-HSOF-8-1

Buy Now Datasheet
Single FETs, MOSFETs - IAUT300N08S5N012ATMA2TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IAUT300N08S5N012ATMA2TR-ND
Single FETs, MOSFETs IAUT300N08S5N012ATMA2TR-ND
N-Channel 80V 300A (Tc) 375W (Tc) Surface Mount PG-HSOF-8-1

N-Channel 80V 300A (Tc) 375W (Tc) Surface Mount PG-HSOF-8-1

Buy Now Datasheet
Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Manufacturer: Infineon Technologies Category: Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs Series: OptiMOS™ Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 80 V Operating Temperature: -55°C ~ 175°C (TJ) Mounting Type: Surface Mount

Manufacturer: Infineon Technologies
Category: Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Series: OptiMOS™
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 80 V
Operating Temperature: -55°C ~ 175°C (TJ)
Mounting Type: Surface Mount

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IAUT300N08S5N012ATMA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IAUT300N08S5N012ATMA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IAUT300N08S5N012ATMA2
MOSFET N-CH 80V 300A 8HSOF

MOSFET N-CH 80V 300A 8HSOF

Supplier's Site
MOSFET MOSFET_(75V,120V(

MOSFET MOSFET_(75V,120V(

Buy Now Datasheet
Single FETs, MOSFETs - IAUT300N08S5N012ATMA2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IAUT300N08S5N012ATMA2
Single FETs, MOSFETs IAUT300N08S5N012ATMA2
MOSFET N-CH 80V 300A 8HSOF

MOSFET N-CH 80V 300A 8HSOF

Supplier's Site Datasheet
Mosfet, N-Ch, 80V, 300A, 175Deg C, 375W; Channel Type Infineon - 59AC7035 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 80V, 300A, 175Deg C, 375W; Channel Type Infineon
59AC7035
Mosfet, N-Ch, 80V, 300A, 175Deg C, 375W; Channel Type Infineon 59AC7035
MOSFET, N-CH, 80V, 300A, 175DEG C, 375W; Channel Type:N Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:300A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N-CH, 80V, 300A, 175DEG C, 375W; Channel Type:N Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:300A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2291811P 278-IAUT300N08S5N012ATMA2 IAUT300N08S5N012ATMA2DKR-ND IAUT300N08S5N012ATMA2 IAUT300N08S5N012ATMA2 IAUT300N08S5N012ATMA2 59AC7035
Product Name MOSFETs 80V 300A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, N-Ch, 80V, 300A, 175Deg C, 375W; Channel Type Infineon
Package Type HSOF Tape & Reel (TR) 8-PowerSFN SOT3 8-PowerSFN 8-PowerSFN TO-3
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts 80 volts
PD 375 milliwatts 375000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - 94-3250TR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric MQ
View Details
2 suppliers