The IAUC100N04S6L025 is an automotive-grade N-channel enhancement mode MOSFET for power switching applications, packaged in a PG-TDSON-8 case. It has a continuous drain current of 100 A at 25°C, a drain-source breakdown voltage of 40 V, and a maximum on-state resistance of 2.56 mΩ at 10 V gate drive. The device operates up to 175°C junction temperature, supports 100% avalanche testing, and is certified to AEC-Q101. It is RoHS compliant and rated for reflow soldering up to 260°C. The thermal resistance from junction to case is 2.4 K/W.
Say goodbye to old technology and unlock new levels of performance with Infineon's latest product, IAUCN04S7L028.
Discover the enhanced efficiency and reliability of our newest technology with IAUCN04S7L028
Applications
Designers who used this product also designed with
| Infineon Technologies AG | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IAUC100N04S6L025 |
| Product Name | Power - MOSFET (Si/SiC) - Automotive MOSFET - IAUC100N04S6L025 |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| VGS(off) | 1.6 volts |
| rDS(on) | 0.0025 ohms |