Infineon Technologies AG Power - MOSFET (Si/SiC) - Automotive MOSFET - IAUC64N08S5L075 IAUC64N08S5L075

Description
The IAUC64N08S5L075 is a 7.5mR 80V MOSFET in a 5x6 mm² SSO8 package, using Infineon’s leading OptiMOS™ 5 technology. Next to others it is used in LED lighting and for motor control. Summary of Features OptiMOSTM 5 – power MOSFET for automotive applications N-channel - Enhancement mode AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green Product (RoHS compliant) 100% Avalanche tested Applications Diesel direct injection Electronic stability control Traction Highlights Designers who used this product also designed with TLE4253E | OPTIREG™ linear voltage regulators (LDO) BSS123N | Small signal/small power MOSFET BSP89 | Small signal/small power MOSFET CY15B102QM-50SWXIT | EXCELON™ F-RAM CY15B201QN-50SXE | EXCELON™ F-RAM BSS119N | Small signal/small power MOSFET BSS131 | Small signal/small power MOSFET TLE4253E | OPTIREG™ linear voltage regulators (LDO) BSS123N | Small signal/small power MOSFET BSP89 | Small signal/small power MOSFET CY15B102QM-50SWXIT | EXCELON™ F-RAM CY15B201QN-50SXE | EXCELON™ F-RAM BSS119N | Small signal/small power MOSFET BSS131 | Small signal/small power MOSFET TLE4253E | OPTIREG™ linear voltage regulators (LDO) 1 2
Request a Quote Datasheet
Description
The IAUC64N08S5L075 is a 7.5mR 80V MOSFET in a 5x6 mm² SSO8 package, using Infineon’s leading OptiMOS™ 5 technology. Next to others it is used in LED lighting and for motor control. Summary of Features OptiMOSTM 5 – power MOSFET for automotive applications N-channel - Enhancement mode AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green Product (RoHS compliant) 100% Avalanche tested Applications Diesel direct injection Electronic stability control Traction Highlights Designers who used this product also designed with TLE4253E | OPTIREG™ linear voltage regulators (LDO) BSS123N | Small signal/small power MOSFET BSP89 | Small signal/small power MOSFET CY15B102QM-50SWXIT | EXCELON™ F-RAM CY15B201QN-50SXE | EXCELON™ F-RAM BSS119N | Small signal/small power MOSFET BSS131 | Small signal/small power MOSFET TLE4253E | OPTIREG™ linear voltage regulators (LDO) BSS123N | Small signal/small power MOSFET BSP89 | Small signal/small power MOSFET CY15B102QM-50SWXIT | EXCELON™ F-RAM CY15B201QN-50SXE | EXCELON™ F-RAM BSS119N | Small signal/small power MOSFET BSS131 | Small signal/small power MOSFET TLE4253E | OPTIREG™ linear voltage regulators (LDO) 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - MOSFET (Si/SiC) - Automotive MOSFET - IAUC64N08S5L075 - IAUC64N08S5L075 - Infineon Technologies AG
Neubiberg, Germany
Power - MOSFET (Si/SiC) - Automotive MOSFET - IAUC64N08S5L075
IAUC64N08S5L075
Power - MOSFET (Si/SiC) - Automotive MOSFET - IAUC64N08S5L075 IAUC64N08S5L075
The IAUC64N08S5L075 is a 7.5mR 80V MOSFET in a 5x6 mm² SSO8 package, using Infineon’s leading OptiMOS™ 5 technology. Next to others it is used in LED lighting and for motor control. Summary of Features OptiMOSTM 5 – power MOSFET for automotive applications N-channel - Enhancement mode AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green Product (RoHS compliant) 100% Avalanche tested Applications Diesel direct injection Electronic stability control Traction Highlights Designers who used this product also designed with TLE4253E | OPTIREG™ linear voltage regulators (LDO) BSS123N | Small signal/small power MOSFET BSP89 | Small signal/small power MOSFET CY15B102QM-50SWXIT | EXCELON™ F-RAM CY15B201QN-50SXE | EXCELON™ F-RAM BSS119N | Small signal/small power MOSFET BSS131 | Small signal/small power MOSFET TLE4253E | OPTIREG™ linear voltage regulators (LDO) BSS123N | Small signal/small power MOSFET BSP89 | Small signal/small power MOSFET CY15B102QM-50SWXIT | EXCELON™ F-RAM CY15B201QN-50SXE | EXCELON™ F-RAM BSS119N | Small signal/small power MOSFET BSS131 | Small signal/small power MOSFET TLE4253E | OPTIREG™ linear voltage regulators (LDO) 1 2

The IAUC64N08S5L075 is a 7.5mR 80V MOSFET in a 5x6 mm² SSO8 package, using Infineon’s leading OptiMOS™ 5 technology. Next to others it is used in LED lighting and for motor control.


Summary of Features

  • OptiMOSTM 5 – power MOSFET for automotive applications
  • N-channel - Enhancement mode
  • AEC Q101 qualified
  • MSL1 up to 260°C peak reflow
  • 175°C operating temperature
  • Green Product (RoHS compliant)
  • 100% Avalanche tested

Applications

  • Diesel direct injection
  • Electronic stability control
  • Traction

Highlights


Designers who used this product also designed with


  • TLE4253E |
    OPTIREG™ linear voltage regulators (LDO)
  • BSS123N |
    Small signal/small power MOSFET
  • BSP89 |
    Small signal/small power MOSFET
  • CY15B102QM-50SWXIT |
    EXCELON™ F-RAM
  • CY15B201QN-50SXE |
    EXCELON™ F-RAM
  • BSS119N |
    Small signal/small power MOSFET
  • BSS131 |
    Small signal/small power MOSFET
  • TLE4253E |
    OPTIREG™ linear voltage regulators (LDO)
  • BSS123N |
    Small signal/small power MOSFET
  • BSP89 |
    Small signal/small power MOSFET
  • CY15B102QM-50SWXIT |
    EXCELON™ F-RAM
  • CY15B201QN-50SXE |
    EXCELON™ F-RAM
  • BSS119N |
    Small signal/small power MOSFET
  • BSS131 |
    Small signal/small power MOSFET
  • TLE4253E |
    OPTIREG™ linear voltage regulators (LDO)

1
2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number IAUC64N08S5L075
Product Name Power - MOSFET (Si/SiC) - Automotive MOSFET - IAUC64N08S5L075
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
VGS(off) 1.2 to 2 volts
rDS(on) 0.0075 ohms
Unlock Full Specs
to access all available technical data