The GS66516B-MR is a bottom-side cooled 650 V enhancement mode GaN transistor in a GaNPX® package, designed for high-efficiency power switching in applications such as AC-DC and DC-DC converters, PFC circuits, and motor drives. It has a continuous drain current rating of 60 A at 25 °C case temperature and an on-resistance of 25 mΩ at 25 °C. The device supports a gate drive range of 0 V to 6 V with transient tolerance up to -20 V/+10 V and exhibits zero reverse recovery loss. It features a 11 x 9 mm² PCB footprint, source sense pins, and dual gate pins for paralleling. Thermal resistance from junction to case is 0.27 °C/W. The part is RoHS 3 compliant and packaged on a mini-reel for 250 units with a 7-inch reel diameter.
GaN FETs 650V, 60A, GaN E-mode, GaNPX package, Bottom-side cooled Product overview: GS66516B-MR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GS66516B-MR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-GS66516B-MR |
| Product Name | 650V 60A MOSFET Transistor |
| Polarity | N-Channel |