The IAUCN04S6N017T is an automotive-grade N-channel enhancement mode MOSFET designed for high-current applications, featuring a 40 V drain-source voltage rating and a maximum continuous drain current of 200 A at chip limitation. It is packaged in a PG-LHDSO-10-1 case with top-side cooling capability, supports a maximum junction temperature of 175 °C, and is AEC-Q101 qualified. The device has a typical on-resistance of 1.73 mΩ, is 100% avalanche tested, and meets RoHS standards with a reflow soldering peak temperature rating of 260 °C.
This innovative TSC package enables best cooling, high power density optimized system costs
An initial portfolio offering starts with 4 products in OptiMOSTM 6 40V and is extended soon.
RDS (on) max ranges from 1.73 mΩ down to 0.75 mΩ
SSO10T TSC package is JEDEC listed for open market use and wide 2nd source compatibility.
Summary of Features
Benefits
Potential Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IAUCN04S6N017T |
| Product Name | Power - MOSFET (Si/SiC) - Automotive MOSFET - IAUCN04S6N017T |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| VGS(off) | 2.2 to 3 volts |
| rDS(on) | 0.0017 ohms |