The IAUCN04S7L005 is an automotive-grade, N-channel enhancement-mode MOSFET designed for power conversion in automotive applications. It is packaged in a PG-TDSON-8-43 case with a maximum continuous drain current of 430 A and a drain-source on-resistance of 0.52 mΩ at 25°C. The device operates at junction temperatures up to 175°C and supports single-pulse avalanche energy of 285 mJ at 88 A. It is qualified to AEC-Q101, has a peak reflow temperature rating of 260°C (MSL1), and is 100% avalanche tested. The gate-source voltage is limited to ±16 V.
A portfolio of 16 products (RDS (on) max from 0.4 mΩ to 3.0 mΩ which enables the best product fit in the applications.
All of this enables the Best-in-Class product FOM (RDS (on) x Qg) and performance on the market
Summary of Features
Benefits
Potential Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IAUCN04S7L005 |
| Product Name | Power - MOSFET (Si/SiC) - Automotive MOSFET - IAUCN04S7L005 |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| VGS(off) | 1.2 to 1.8 volts |
| rDS(on) | 5.20E-4 ohms |