Infineon Technologies AG 650V 60A MOSFET Transistor GS66516T-MR

Description
GaN FETs 650V, 60A, GaN E-mode, GaNPX package, Top-side cooled Product overview: GS66516T-MR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GS66516T-MR can be used for catalog matching and distributor lookup.
Request a Quote
Description
GaN FETs 650V, 60A, GaN E-mode, GaNPX package, Top-side cooled Product overview: GS66516T-MR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GS66516T-MR can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GS66516T-MR is a top-side cooled 650 V enhancement mode GaN transistor in a GaNPX® package, designed for high-efficiency power switching in applications such as AC-DC and DC-DC converters, PFC circuits, and motor drives. It has a continuous drain current rating of 60 A at 25 °C case temperature and an on-resistance of 25 mΩ at 25 °C. The device features a small 9.0 x 7.6 mm² PCB footprint, zero reverse recovery loss, and a junction-to-case thermal resistance of 0.27 °C/W. It supports gate drive voltages from 0 V to 6 V with transient tolerance up to ±10 V and operates at switching frequencies above 10 MHz. The part is RoHS 3 compliant and supplied on a mini-reel for surface mount assembly.

Datasheet Summary
Powered by GS/AI

The GS66516T-MR is a top-side cooled 650 V enhancement mode GaN transistor in a GaNPX® package, designed for high-efficiency power switching in applications such as AC-DC and DC-DC converters, PFC circuits, and motor drives. It has a continuous drain current rating of 60 A at 25 °C case temperature and an on-resistance of 25 mΩ at 25 °C. The device features a small 9.0 x 7.6 mm² PCB footprint, zero reverse recovery loss, and a junction-to-case thermal resistance of 0.27 °C/W. It supports gate drive voltages from 0 V to 6 V with transient tolerance up to ±10 V and operates at switching frequencies above 10 MHz. The part is RoHS 3 compliant and supplied on a mini-reel for surface mount assembly.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 60A MOSFET Transistor
278-GS66516T-MR
650V 60A MOSFET Transistor 278-GS66516T-MR
GaN FETs 650V, 60A, GaN E-mode, GaNPX package, Top-side cooled Product overview: GS66516T-MR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GS66516T-MR can be used for catalog matching and distributor lookup.

GaN FETs 650V, 60A, GaN E-mode, GaNPX package, Top-side cooled Product overview: GS66516T-MR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GS66516T-MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-GS66516T-MR
Product Name 650V 60A MOSFET Transistor
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2139202P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type X2-DFN
View Details
Single FETs, MOSFETs - AUIRF7805Q-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
CSD19533KCS 100V, 8.7mOhm, TO-220 N-Channel NexFET™ Power MOSFET - CSD19533KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 104000 milliamps
View Details
8 suppliers
N-channel TrenchMOS standard level FET - BUK7Y53-100B,115 - Nexperia B.V.
Specs
Package Type SOT669 SOT669
Transistor Grade / Operating Range Automotive
View Details
5 suppliers