The GS66506T-MR is a top-side cooled 650 V enhancement mode GaN transistor in a GaNPX® package with a 5.6 x 4.5 mm² PCB footprint. It has a continuous drain current of 22.5 A at 25 °C case temperature and an on-resistance of 67 mΩ at 25 °C. The device supports gate drive voltages from 0 V to 6 V with transient tolerance up to -20 V to +10 V and operates with zero reverse recovery loss. Its junction-to-case thermal resistance is 0.7 °C/W. It is supplied on a mini-reel with 250 units per reel and is RoHS3 (6 + 4) compliant.
GaN FETs 650V, 22.5A, GaN E-mode, GaNPX package, Top-side cooled Product overview: GS66506T-MR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 22.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 22.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GS66506T-MR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-GS66506T-MR |
| Product Name | 650V 22.5A MOSFET Transistor |
| Polarity | N-Channel |