The IAUCN04S7L053D is an automotive-grade N-channel enhancement mode MOSFET designed for general automotive applications, featuring a 40 V drain-source breakdown voltage, a maximum continuous drain current of 64 A, and a drain-source on-state resistance of 5.34 mΩ at 10 V gate-source voltage. It is packaged in a PG-TDSON-8-61 case with an operating junction temperature range of -55 °C to +175 °C, and meets AEC-Q101 qualification with MSL1 reflow rating up to 260 °C and RoHS compliance. The device is 100% avalanche tested and has a thermal resistance from junction to case of 3.7 K/W.
Summary of Features
Designers who used this product also designed with
| Infineon Technologies AG | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IAUCN04S7L053D |
| Product Name | Power - MOSFET (Si/SiC) - Automotive MOSFET - IAUCN04S7L053D |
| Polarity | N+N |
| Transistor Technology / Material | Si/SiC |
| VGS(off) | 1.2 to 1.8 volts |
| rDS(on) | 0.0053 ohms |