U.S. Plastic Corporation ToteAll 2000 Cross Stack/Nesting Poly Boxes 49002

Description
Injection molded in one-piece of high density polyethylene. These smooth, non-porous, resilient containers can't snag, tear or damage parts or personnel. Constant wall thickness assures maximum strength at all load bearing points. These tote pans are easily cleaned and are unaffected by hot water, steam and most acids; commercial cleaning solutions may be used. Molded in bottom grooves and built-in handles, and can stack 5 high. Holds up to 50 lbs. Available in your choice colors. Meets FDA standards.
Description
Injection molded in one-piece of high density polyethylene. These smooth, non-porous, resilient containers can't snag, tear or damage parts or personnel. Constant wall thickness assures maximum strength at all load bearing points. These tote pans are easily cleaned and are unaffected by hot water, steam and most acids; commercial cleaning solutions may be used. Molded in bottom grooves and built-in handles, and can stack 5 high. Holds up to 50 lbs. Available in your choice colors. Meets FDA standards.

Suppliers

Company
Product
Description
Supplier Links
ToteAll 2000 Cross Stack/Nesting Poly Boxes - 49002 - U.S. Plastic Corporation
Lima, OH, USA
ToteAll 2000 Cross Stack/Nesting Poly Boxes
49002
ToteAll 2000 Cross Stack/Nesting Poly Boxes 49002
Injection molded in one-piece of high density polyethylene. These smooth, non-porous, resilient containers can't snag, tear or damage parts or personnel. Constant wall thickness assures maximum strength at all load bearing points. These tote pans are easily cleaned and are unaffected by hot water, steam and most acids; commercial cleaning solutions may be used. Molded in bottom grooves and built-in handles, and can stack 5 high. Holds up to 50 lbs. Available in your choice colors. Meets FDA standards.

Injection molded in one-piece of high density polyethylene. These smooth, non-porous, resilient containers can't snag, tear or damage parts or personnel. Constant wall thickness assures maximum strength at all load bearing points. These tote pans are easily cleaned and are unaffected by hot water, steam and most acids; commercial cleaning solutions may be used. Molded in bottom grooves and built-in handles, and can stack 5 high. Holds up to 50 lbs. Available in your choice colors. Meets FDA standards.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 49002
Product Name ToteAll 2000 Cross Stack/Nesting Poly Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details
Anti Static Storage Boxes - 550870 - RS Components, Ltd.
Specs
Container Type Box
Features ESD
Height 0.7480 inch (19 mm)
View Details