U.S. Plastic Corporation ToteAll 2000 Cross Stack/Nesting Poly Boxes 49001

Description
Injection molded in one-piece of high density polyethylene. These smooth, non-porous, resilient containers can't snag, tear or damage parts or personnel. Constant wall thickness assures maximum strength at all load bearing points. These tote pans are easily cleaned and are unaffected by hot water, steam and most acids; commercial cleaning solutions may be used. Molded in bottom grooves and built-in handles, and can stack 5 high. Holds up to 50 lbs. Available in your choice colors. Meets FDA standards.
Description
Injection molded in one-piece of high density polyethylene. These smooth, non-porous, resilient containers can't snag, tear or damage parts or personnel. Constant wall thickness assures maximum strength at all load bearing points. These tote pans are easily cleaned and are unaffected by hot water, steam and most acids; commercial cleaning solutions may be used. Molded in bottom grooves and built-in handles, and can stack 5 high. Holds up to 50 lbs. Available in your choice colors. Meets FDA standards.

Suppliers

Company
Product
Description
Supplier Links
ToteAll 2000 Cross Stack/Nesting Poly Boxes - 49001 - U.S. Plastic Corporation
Lima, OH, USA
ToteAll 2000 Cross Stack/Nesting Poly Boxes
49001
ToteAll 2000 Cross Stack/Nesting Poly Boxes 49001
Injection molded in one-piece of high density polyethylene. These smooth, non-porous, resilient containers can't snag, tear or damage parts or personnel. Constant wall thickness assures maximum strength at all load bearing points. These tote pans are easily cleaned and are unaffected by hot water, steam and most acids; commercial cleaning solutions may be used. Molded in bottom grooves and built-in handles, and can stack 5 high. Holds up to 50 lbs. Available in your choice colors. Meets FDA standards.

Injection molded in one-piece of high density polyethylene. These smooth, non-porous, resilient containers can't snag, tear or damage parts or personnel. Constant wall thickness assures maximum strength at all load bearing points. These tote pans are easily cleaned and are unaffected by hot water, steam and most acids; commercial cleaning solutions may be used. Molded in bottom grooves and built-in handles, and can stack 5 high. Holds up to 50 lbs. Available in your choice colors. Meets FDA standards.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 49001
Product Name ToteAll 2000 Cross Stack/Nesting Poly Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details