U.S. Plastic Corporation Vacuum Pouches 50029

Description
These are non-channeled, 9 layer, poly-nylon vacuum pouches. They meet FDA and USDA specifications. Pouches are 3 mil thick and provide excellent moisture transmission rates (less than 45 cc/sq. m). Used in packaging meats, fish, poultry, cheese and other perishable foods. Pouches are microwaveable, boilable, freezable and work with "bone in" applications.
Description
These are non-channeled, 9 layer, poly-nylon vacuum pouches. They meet FDA and USDA specifications. Pouches are 3 mil thick and provide excellent moisture transmission rates (less than 45 cc/sq. m). Used in packaging meats, fish, poultry, cheese and other perishable foods. Pouches are microwaveable, boilable, freezable and work with "bone in" applications.

Suppliers

Company
Product
Description
Supplier Links
Vacuum Pouches - 50029 - U.S. Plastic Corporation
Lima, OH, USA
Vacuum Pouches
50029
Vacuum Pouches 50029
These are non-channeled, 9 layer, poly-nylon vacuum pouches. They meet FDA and USDA specifications. Pouches are 3 mil thick and provide excellent moisture transmission rates (less than 45 cc/sq. m). Used in packaging meats, fish, poultry, cheese and other perishable foods. Pouches are microwaveable, boilable, freezable and work with "bone in" applications.

These are non-channeled, 9 layer, poly-nylon vacuum pouches. They meet FDA and USDA specifications. Pouches are 3 mil thick and provide excellent moisture transmission rates (less than 45 cc/sq. m). Used in packaging meats, fish, poultry, cheese and other perishable foods. Pouches are microwaveable, boilable, freezable and work with "bone in" applications.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 50029
Product Name Vacuum Pouches
Container Type Pouch
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details