The L18P030D15-OP is a current transducer designed for measuring primary currents up to 30A using Hall Effect technology in an open-loop configuration. It operates within a temperature range of -30°C to +80°C and is suitable for various general electronics applications. The device features a rated output voltage of 4V ±0.050V at the nominal current, with an offset voltage of ±0.050V at 0A. The transducer has a power supply voltage range of ±12V to ±15V and a typical consumption current of ±14mA. The device exhibits a response time of less than 5Oºs and an output linearity of ±1% at the nominal current. It is designed with a high insulation voltage of AC3000V for one minute between primary and secondary, ensuring safety in operation. The insulation resistance is rated at a minimum of 500MΩ at DC500V. The product is packaged as a module for through-hole mounting and weighs approximately 8g. It is RoHS compliant, making it suitable for environmentally conscious designs. Engineers should consider this product for applications requiring reliable current measurement in a compact module, particularly where space and thermal performance are critical.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Current Sensor 30A 1 Channel Hall Effect, Open Loop Bidirectional Module
Manufacturer: Tamura
Win Source Part Number: 876529-L18P030D15-OP
Series: L18PXXXD15
Operating Temperature Range: -30°C ~ 80°C (TA)
Features: Current Sensor 30A Channel Hall Effect, Open Loop Bidirectional Module
Package: Module
Package: Tray
Mounting: Through Hole
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 9030.33.3800
CURRENT SENSOR (30A; 15V)
| Richardson RFPD | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Current Sensors | Current Sensors | Current Sensors | Current Sensors |
| Product Number | L18P030D15-OP | 132-L18P030D15-OP-ND | 876529-L18P030D15-OP | L18P030D15-OP |
| Product Name | Hall Effect Current Transducer | Current Sensors | Current Transducers - L18P030D15-OP | Current Sensors |
| Technology | Hall-Effect | Hall-Effect | ||
| Loop Type | Open Loop | Open Loop | ||
| Mounting / Configuration | Module | Through Hole (Toroid); Through Hole | ||
| Electrical Output | Voltage | Ratiometric, Voltage | ||
| Operating Temperature | -22 to 176 F (-30 to 80 C) | -22 to 176 F (-30 to 80 C) | -22 to 176 F (-30 to 80 C) |