Hall Effect Current Sensors L03S***D15 Series Features: Open Loop type, Panel mounting, Molex connector, Insulated plastic case according to UL94V0. This Part is an alternative to LEM Parts: HAC-400-S, HEC-04A, NNC-40GA.
Manufacturer: Tamura
Win Source Part Number: 205896-L03S400D15
Packaging: Bulk
Response Time: 5μs
Mounting: Through Hole
Frequency: DC to 50kHz
Output: Ratiometric, Voltage
Polarization: Bidirectional
Current - Supply (Max): 12mA
Number of Channels: 1
For Measuring: AC/DC
Sensor Type: Hall Effect, Open Loop
Current - Sensing: 400A
Linearity: ±1%
Accuracy: ±1%
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -20°C to 80°C
Dimension: Module
Supply Voltage - Operating: ±15V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Current Sensor 400A 1 Channel Hall Effect, Open Loop Bidirectional Module
Industrial Current Sensors CURRENT SENSOR ( 400A; 15V)
| Richardson RFPD | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Current Sensors | Current Sensors | Current Sensors | Current Sensors |
| Product Number | L03S400D15 | 205896-L03S400D15 | MT7185-ND | L03S400D15 |
| Product Name | Hall Effect Current Transducer | Current Transducers - L03S400D15 | Current Sensors | Industrial Current Sensors |
| Loop Type | Open Loop | Open Loop | Open Loop | |
| Technology | Hall-Effect | Hall-Effect | ||
| Mounting / Configuration | Panel Mount | Module | ||
| Electrical Output | Voltage | Voltage | ||
| Current | 400 amps | 400 amps | 400 amps |