Tamura Corporation of America Current Transducers - L18P005D15 L18P005D15

Description
Manufacturer: Tamura Win Source Part Number: 205911-L18P005D15 Packaging: Bulk Response Time: 5μs Mounting: Through Hole Frequency: DC to 100kHz Output: Ratiometric, Voltage Polarization: Bidirectional Current - Supply (Max): 15mA Number of Channels: 1 For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 5A Linearity: ±1% Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 80°C Dimension: Module Supply Voltage - Operating: ±15V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Tamura Win Source Part Number: 205911-L18P005D15 Packaging: Bulk Response Time: 5μs Mounting: Through Hole Frequency: DC to 100kHz Output: Ratiometric, Voltage Polarization: Bidirectional Current - Supply (Max): 15mA Number of Channels: 1 For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 5A Linearity: ±1% Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 80°C Dimension: Module Supply Voltage - Operating: ±15V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transducers - L18P005D15 - 205911-L18P005D15 - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - L18P005D15
205911-L18P005D15
Current Transducers - L18P005D15 205911-L18P005D15
Manufacturer: Tamura Win Source Part Number: 205911-L18P005D15 Packaging: Bulk Response Time: 5μs Mounting: Through Hole Frequency: DC to 100kHz Output: Ratiometric, Voltage Polarization: Bidirectional Current - Supply (Max): 15mA Number of Channels: 1 For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 5A Linearity: ±1% Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 80°C Dimension: Module Supply Voltage - Operating: ±15V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Tamura
Win Source Part Number: 205911-L18P005D15
Packaging: Bulk
Response Time: 5μs
Mounting: Through Hole
Frequency: DC to 100kHz
Output: Ratiometric, Voltage
Polarization: Bidirectional
Current - Supply (Max): 15mA
Number of Channels: 1
For Measuring: AC/DC
Sensor Type: Hall Effect, Open Loop
Current - Sensing: 5A
Linearity: ±1%
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -30°C to 80°C
Dimension: Module
Supply Voltage - Operating: ±15V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Current Sensors - MT7312-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
MT7312-ND
Current Sensors MT7312-ND
Current Sensor 5A 1 Channel Hall Effect, Open Loop Bidirectional Module

Current Sensor 5A 1 Channel Hall Effect, Open Loop Bidirectional Module

Buy Now Datasheet
Hall Effect Current Transducer - L18P005D15 - Richardson RFPD
Downers Grove, IL, United States
Hall Effect Current Transducer
L18P005D15
Hall Effect Current Transducer L18P005D15
Hall Effect Current Sensors L18P***D15 Series. Features: Open Loop type, Printed circuit board mounting, Integrated primary, Voltage output, Busbar version from 40A to 60A, Insulated plastic case according to UL94V0. This Part is an alternative to LEM Parts: HAW-05-P, HX05-P, HY10-P, SY-05.

Hall Effect Current Sensors L18P***D15 Series. Features: Open Loop type, Printed circuit board mounting, Integrated primary, Voltage output, Busbar version from 40A to 60A, Insulated plastic case according to UL94V0. This Part is an alternative to LEM Parts: HAW-05-P, HX05-P, HY10-P, SY-05.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Board Mount Current Sensors
L18P005D15
Board Mount Current Sensors L18P005D15
Board Mount Current Sensors CURRENT SENSOR ( 5A; 15V)

Board Mount Current Sensors CURRENT SENSOR ( 5A; 15V)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Richardson RFPD VAST STOCK CO., LIMITED
Product Category Current Sensors Current Sensors Current Sensors Current Sensors
Product Number 205911-L18P005D15 MT7312-ND L18P005D15 L18P005D15
Product Name Current Transducers - L18P005D15 Current Sensors Hall Effect Current Transducer Board Mount Current Sensors
Loop Type Open Loop Open Loop Open Loop
Operating Temperature -22 to 176 F (-30 to 80 C) -22 to 176 F (-30 to 80 C)
Current 5 amps 5 amps 5 amps
Frequency Range 100000 Hz 100000 Hz
Response Time 5 µs 5 µs
Unlock Full Specs
to access all available technical data

Similar Products

High-Accuracy, 5V Isolated Current Sensor with Stray Field Rejection - ACS724KMATR-12AB-T - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Current 0.0 to 50 amps
Voltage 5 volts
View Details
3 suppliers
500A Clamp-on Split-core Current Transducer/Sensor - BB-JC36S500-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Sensors - 2548320-1 - TE Connectivity
Specs
Current 2500 amps
Voltage 600 volts
View Details
AC Current Sensors - IPC Series - Isabellenhutte USA
Specs
Current Type AC Current
Technology Shunt-Based Design
Mounting / Configuration Bar Bus Mounting
View Details