Tamura Corporation of America Sensors, Transducers - Current Sensors L18P040D15

Description
Win Source Part Number: 1160961-L18P040D15 Category: Sensors, Transducers>Current Sensors Series: L18PXXXD15 Package: Bulk Response Time: 5µs Standard Package: 100 Frequency: DC ~ 100kHz Output: Ratiometric, Voltage Polarization: Bidirectional Current - Supply (Max): 15mA Number of Channels: 1 For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 40A Linearity: ±1% Voltage - Supply: ±15V Mounting Type: Through Hole Package / Case: Module Temperature Range - Operating: -30°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 9030.33.3800 Mfr: Tamura Other Names: 9-L18P040D15ZY Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1160961-L18P040D15 Category: Sensors, Transducers>Current Sensors Series: L18PXXXD15 Package: Bulk Response Time: 5µs Standard Package: 100 Frequency: DC ~ 100kHz Output: Ratiometric, Voltage Polarization: Bidirectional Current - Supply (Max): 15mA Number of Channels: 1 For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 40A Linearity: ±1% Voltage - Supply: ±15V Mounting Type: Through Hole Package / Case: Module Temperature Range - Operating: -30°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 9030.33.3800 Mfr: Tamura Other Names: 9-L18P040D15ZY Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Current Sensors - 1160961-L18P040D15 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Current Sensors
1160961-L18P040D15
Sensors, Transducers - Current Sensors 1160961-L18P040D15
Win Source Part Number: 1160961-L18P040D15 Category: Sensors, Transducers>Current Sensors Series: L18PXXXD15 Package: Bulk Response Time: 5µs Standard Package: 100 Frequency: DC ~ 100kHz Output: Ratiometric, Voltage Polarization: Bidirectional Current - Supply (Max): 15mA Number of Channels: 1 For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 40A Linearity: ±1% Voltage - Supply: ±15V Mounting Type: Through Hole Package / Case: Module Temperature Range - Operating: -30°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 9030.33.3800 Mfr: Tamura Other Names: 9-L18P040D15ZY Product Status: Obsolete

Win Source Part Number: 1160961-L18P040D15
Category: Sensors, Transducers>Current Sensors
Series: L18PXXXD15
Package: Bulk
Response Time: 5µs
Standard Package: 100
Frequency: DC ~ 100kHz
Output: Ratiometric, Voltage
Polarization: Bidirectional
Current - Supply (Max): 15mA
Number of Channels: 1
For Measuring: AC/DC
Sensor Type: Hall Effect, Open Loop
Current - Sensing: 40A
Linearity: ±1%
Voltage - Supply: ±15V
Mounting Type: Through Hole
Package / Case: Module
Temperature Range - Operating: -30°C ~ 80°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 9030.33.3800
Mfr: Tamura
Other Names: 9-L18P040D15ZY
Product Status: Obsolete

Buy Now Datasheet
Current Sensors - L18P040D15-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
L18P040D15-ND
Current Sensors L18P040D15-ND
Current Sensor 40A 1 Channel Hall Effect, Open Loop Bidirectional Module

Current Sensor 40A 1 Channel Hall Effect, Open Loop Bidirectional Module

Buy Now Datasheet
Hall Effect Current Transducer - L18P040D15 - Richardson RFPD
Downers Grove, IL, United States
Hall Effect Current Transducer
L18P040D15
Hall Effect Current Transducer L18P040D15
Hall Effect Current Sensors L18P***D15 Series. Features: Open Loop type, Printed circuit board mounting, Integrated primary, Voltage output, Busbar version from 40A to 60A, Insulated plastic case according to UL94V0. This Part is an alternative to LEM Part: HX40-P.

Hall Effect Current Sensors L18P***D15 Series. Features: Open Loop type, Printed circuit board mounting, Integrated primary, Voltage output, Busbar version from 40A to 60A, Insulated plastic case according to UL94V0. This Part is an alternative to LEM Part: HX40-P.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Board Mount Current Sensors
L18P040D15
Board Mount Current Sensors L18P040D15
Board Mount Current Sensors CURRENT SENSOR ( 54A; 15V)

Board Mount Current Sensors CURRENT SENSOR ( 54A; 15V)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Richardson RFPD VAST STOCK CO., LIMITED
Product Category Current Sensors Current Sensors Current Sensors Current Sensors
Product Number 1160961-L18P040D15 L18P040D15-ND L18P040D15 L18P040D15
Product Name Sensors, Transducers - Current Sensors Current Sensors Hall Effect Current Transducer Board Mount Current Sensors
Loop Type Open Loop Open Loop Open Loop
Operating Temperature -22 to 176 F (-30 to 80 C) -22 to 176 F (-30 to 80 C)
Current 40 amps 40 amps 40 amps
Voltage 15 volts 15 volts 15 volts
Frequency Range 100000 Hz 100000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
AC Current Sensors - IPC Series - Isabellenhutte USA
Specs
Current Type AC Current
Technology Shunt-Based Design
Mounting / Configuration Bar Bus Mounting
View Details
Current Sensors - 2548335-1 - TE Connectivity
Specs
Current 65000 amps
Voltage 600 volts
View Details
Current Sensor ICs - 7515300 - RS Components, Ltd.
Specs
Mounting / Configuration Surface mount
Approvals / Certifications RoHS
View Details