Tamura Corporation Current Sensors S42S1T0D24Z

Description
Current Sensor 1000A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through
Request a Quote Datasheet
Description
Current Sensor 1000A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 132-S42S1T0D24Z-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
132-S42S1T0D24Z-ND
Current Sensors 132-S42S1T0D24Z-ND
Current Sensor 1000A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through

Current Sensor 1000A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through

Buy Now Datasheet
Sensors, Transducers - Current Sensors - 1348124-S42S1T0D24Z - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Current Sensors
1348124-S42S1T0D24Z
Sensors, Transducers - Current Sensors 1348124-S42S1T0D24Z
Win Source Part Number: 1348124-S42S1T0D24Z Category: Sensors, Transducers - Current Sensors Series: S42S D24 Package: Tray Response Time: 500ns Standard Package: 12 Frequency: DC ~ 250kHz Output: Ratiometric, Current Polarization: Bidirectional Current - Supply (Max): 45mA Number of Channels: 1 For Measuring: AC/DC Sensor Type: Hall Effect, Closed Loop Current - Sensing: 1000A Linearity: ±0.1% Accuracy: ±0.3% Voltage - Supply: ±15V ~ 24V Mounting Type: Chassis Mount Package / Case: Module, Single Pass Through Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable HTSUS: 9030.33.3800 Mfr: Tamura California Prop 65: Warning Information

Win Source Part Number: 1348124-S42S1T0D24Z
Category: Sensors, Transducers - Current Sensors
Series: S42S D24
Package: Tray
Response Time: 500ns
Standard Package: 12
Frequency: DC ~ 250kHz
Output: Ratiometric, Current
Polarization: Bidirectional
Current - Supply (Max): 45mA
Number of Channels: 1
For Measuring: AC/DC
Sensor Type: Hall Effect, Closed Loop
Current - Sensing: 1000A
Linearity: ±0.1%
Accuracy: ±0.3%
Voltage - Supply: ±15V ~ 24V
Mounting Type: Chassis Mount
Package / Case: Module, Single Pass Through
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
HTSUS: 9030.33.3800
Mfr: Tamura
California Prop 65: Warning Information

Buy Now Datasheet
Hall Effect Current Transducer - S42S1T0D24Z - Richardson RFPD
Downers Grove, IL, United States
Hall Effect Current Transducer
S42S1T0D24Z
Hall Effect Current Transducer S42S1T0D24Z
Features High current, Multi-mount: possibility to vertically or horizontally Primary current, measuring range: 2100A (RM = 1 Ohm, Vcc =+/-22.8V, 4sec, Ta =+85 C) Primary nominal current: 1000A Panel mounting, Connector on secondary MOLEX/39-28-8040, Sn-plated terminal connecter Aperture’s size: 42.1mm General Characteristics Closed loop, Current-output, Turn ratio 1:5000 Bipolar power supply: +/-24V, Rated output current: 200mA (at 1000A) Secondary coil resistance: 47.5 Ohm(at Ta=+85 C) Insulation voltage: AC4.4kV, 50Hz, 1min. Standard Compliance UL 508 (UR marking) Using UL94-V0 recognized materials European Directive: CE marking

Features

  • High current, Multi-mount: possibility to vertically or horizontally
  • Primary current, measuring range: 2100A (RM = 1 Ohm, Vcc =+/-22.8V, 4sec, Ta =+85 C)
  • Primary nominal current: 1000A
  • Panel mounting, Connector on secondary
  • MOLEX/39-28-8040, Sn-plated terminal connecter
  • Aperture’s size: 42.1mm

General Characteristics

  • Closed loop, Current-output, Turn ratio 1:5000
  • Bipolar power supply: +/-24V, Rated output current: 200mA (at 1000A)
  • Secondary coil resistance: 47.5 Ohm(at Ta=+85 C)
  • Insulation voltage: AC4.4kV, 50Hz, 1min.

Standard Compliance

  • UL 508 (UR marking)
  • Using UL94-V0 recognized materials
  • European Directive: CE marking
Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Richardson RFPD
Product Category Current Sensors Current Sensors Current Sensors
Product Number 132-S42S1T0D24Z-ND 1348124-S42S1T0D24Z S42S1T0D24Z
Product Name Current Sensors Sensors, Transducers - Current Sensors Hall Effect Current Transducer
Loop Type Closed Loop Closed Loop Closed Loop
Technology Hall-Effect Hall-Effect
Mounting / Configuration Module, Single Pass Through Panel Mount
Electrical Output Outputs an analog current signal Outputs an analog current signal
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - ACS754SCB-150-PSF-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration 5-CB Formed Leads, PSF
View Details
Current Sensors - 2084-EVA-2210-NA-ND - DigiKey
Specs
Mounting / Configuration Module
Electrical Output Outputs an analog current signal
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
ISAscale® Compact High Precision Current Measurement Device -  - Isabellenhutte USA
Specs
Current Type AC Current; DC Current
Technology MagnetoResistive; Shunt
Mounting / Configuration Bar Bus Mounting
View Details
Broadband Current Probe - Model BCP-619 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details