Tamura Corporation of America Hall Effect Current Transducer L03S100D15

Description
Hall Effect Current Sensors L03S***D15 Series Features: Open Loop type, Panel mounting, Molex connector, Insulated plastic case according to UL94V0. This Part is an alternative to LEM Parts: HAC-100-S, HAS-100-S, HEC-01A, NNC-10GA.
Request a Quote Datasheet
Description
Hall Effect Current Sensors L03S***D15 Series Features: Open Loop type, Panel mounting, Molex connector, Insulated plastic case according to UL94V0. This Part is an alternative to LEM Parts: HAC-100-S, HAS-100-S, HEC-01A, NNC-10GA.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Current Transducer - L03S100D15 - Richardson RFPD
Downers Grove, IL, United States
Hall Effect Current Transducer
L03S100D15
Hall Effect Current Transducer L03S100D15
Hall Effect Current Sensors L03S***D15 Series Features: Open Loop type, Panel mounting, Molex connector, Insulated plastic case according to UL94V0. This Part is an alternative to LEM Parts: HAC-100-S, HAS-100-S, HEC-01A, NNC-10GA.

Hall Effect Current Sensors L03S***D15 Series Features: Open Loop type, Panel mounting, Molex connector, Insulated plastic case according to UL94V0. This Part is an alternative to LEM Parts: HAC-100-S, HAS-100-S, HEC-01A, NNC-10GA.

Supplier's Site Datasheet
Current Transducers - L03S100D15 - 205895-L03S100D15 - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - L03S100D15
205895-L03S100D15
Current Transducers - L03S100D15 205895-L03S100D15
Manufacturer: Tamura Win Source Part Number: 205895-L03S100D15 Packaging: Bulk Response Time: 5μs Mounting: Through Hole Frequency: DC to 50kHz Output: Ratiometric, Voltage Polarization: Bidirectional Current - Supply (Max): 12mA Number of Channels: 1 For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 100A Linearity: ±1% Accuracy: ±1% Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 80°C Dimension: Module Supply Voltage - Operating: ±15V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Tamura
Win Source Part Number: 205895-L03S100D15
Packaging: Bulk
Response Time: 5μs
Mounting: Through Hole
Frequency: DC to 50kHz
Output: Ratiometric, Voltage
Polarization: Bidirectional
Current - Supply (Max): 12mA
Number of Channels: 1
For Measuring: AC/DC
Sensor Type: Hall Effect, Open Loop
Current - Sensing: 100A
Linearity: ±1%
Accuracy: ±1%
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -20°C to 80°C
Dimension: Module
Supply Voltage - Operating: ±15V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Current Sensors - MT7182-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
MT7182-ND
Current Sensors MT7182-ND
Current Sensor 100A 1 Channel Hall Effect, Open Loop Bidirectional Module

Current Sensor 100A 1 Channel Hall Effect, Open Loop Bidirectional Module

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Current Sensors
L03S100D15
Industrial Current Sensors L03S100D15
Industrial Current Sensors CURRENT SENSOR ( 100A; 15V)

Industrial Current Sensors CURRENT SENSOR ( 100A; 15V)

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Current Sensors Current Sensors Current Sensors Current Sensors
Product Number L03S100D15 205895-L03S100D15 MT7182-ND L03S100D15
Product Name Hall Effect Current Transducer Current Transducers - L03S100D15 Current Sensors Industrial Current Sensors
Loop Type Open Loop Open Loop Open Loop
Technology Hall-Effect Hall-Effect
Mounting / Configuration Panel Mount Module
Electrical Output Voltage Voltage
Current 100 amps 100 amps 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

High Accuracy 3.3V Optimized Current Sensor IC - ACS722LLCTR-40AU-T - Allegro MicroSystems Inc.
Specs
Current Type AC Current; DC Current
Technology Hall-Effect
Current 0.0 to 50 amps
View Details
4 suppliers
AC Current Sensors - IPC Series - Isabellenhutte USA
Specs
Current Type AC Current
Technology Shunt-Based Design
Mounting / Configuration Bar Bus Mounting
View Details
Standard Current Probe - BCP-616 - A.H. Systems Inc.
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Current 40 to 600 amps
View Details
500A Clamp-on Split-core Current Transducer/Sensor - BB-JC36S500-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers