Tamura Corporation of America Current Sensors L03S600D15

Description
Current Sensor 600A 1 Channel Hall Effect, Open Loop Bidirectional Module
Request a Quote Datasheet
Description
Current Sensor 600A 1 Channel Hall Effect, Open Loop Bidirectional Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - MT7187-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
MT7187-ND
Current Sensors MT7187-ND
Current Sensor 600A 1 Channel Hall Effect, Open Loop Bidirectional Module

Current Sensor 600A 1 Channel Hall Effect, Open Loop Bidirectional Module

Buy Now Datasheet
Current Transducers - L03S600D15 - 922576-L03S600D15 - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - L03S600D15
922576-L03S600D15
Current Transducers - L03S600D15 922576-L03S600D15
Manufacturer: Tamura Win Source Part Number: 922576-L03S600D15 Operating Temperature Range: -20°C ~ 80°C Features: Current Sensor 600A 1 Channel Hall Effect, Open Loop Bidirectional Module Package: Module Package: Bulk Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.31.2000 Other Part Number: MT7187, MT7187-NDR, S1-L03S600D15EY

Manufacturer: Tamura
Win Source Part Number: 922576-L03S600D15
Operating Temperature Range: -20°C ~ 80°C
Features: Current Sensor 600A 1 Channel Hall Effect, Open Loop Bidirectional Module
Package: Module
Package: Bulk
Mounting: Through Hole
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8504.31.2000
Other Part Number: MT7187, MT7187-NDR, S1-L03S600D15EY

Buy Now Datasheet
Hall Effect Current Transducer - L03S600D15 - Richardson RFPD
Downers Grove, IL, United States
Hall Effect Current Transducer
L03S600D15
Hall Effect Current Transducer L03S600D15
Hall Effect Current Sensors L03S***D15 Series Features: Open Loop type, Panel mounting, Molex connector, Insulated plastic case according to UL94V0. This Part is an alternative to LEM Part: HAC-600-S, HEC-06A.

Hall Effect Current Sensors L03S***D15 Series Features: Open Loop type, Panel mounting, Molex connector, Insulated plastic case according to UL94V0. This Part is an alternative to LEM Part: HAC-600-S, HEC-06A.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Current Sensors
L03S600D15
Industrial Current Sensors L03S600D15
Industrial Current Sensors CURRENT SENSOR ( 600A; 15V)

Industrial Current Sensors CURRENT SENSOR ( 600A; 15V)

Buy Now Datasheet
SENSOR CURRENT HALL 600A AC/DC - 773-L03S600D15 - Utmel Electronic Limited
Hong Kong, China
SENSOR CURRENT HALL 600A AC/DC
773-L03S600D15
SENSOR CURRENT HALL 600A AC/DC 773-L03S600D15
SENSOR CURRENT HALL 600A AC/DC

SENSOR CURRENT HALL 600A AC/DC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Richardson RFPD VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Current Sensors Current Sensors Current Sensors Current Sensors Current Sensors
Product Number MT7187-ND 922576-L03S600D15 L03S600D15 L03S600D15 773-L03S600D15
Product Name Current Sensors Current Transducers - L03S600D15 Hall Effect Current Transducer Industrial Current Sensors SENSOR CURRENT HALL 600A AC/DC
Loop Type Open Loop Open Loop Open Loop
Technology Hall-Effect Hall-Effect Hall-Effect
Mounting / Configuration Module Panel Mount Through Hole (Toroid); Through Hole
Electrical Output Voltage Voltage
Operating Temperature -4 to 176 F (-20 to 80 C) -4 to 176 F (-20 to 80 C) -4 to 176 F (-20 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 620-ACS72981KLRATR-150U3-ND - DigiKey
Specs
Technology Hall-Effect
Mounting / Configuration 7-PowerSMD Module
Electrical Output Voltage
View Details
IVT 3 Series - IVT 3 - Isabellenhutte USA
Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Clamp or Bolt On; Bar Bus Mounting
View Details
Broadband Current Probe - Model BCP-620 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
500A Clamp-on Split-core Current Transducer/Sensor - BB-JC36S500-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers