Tamura Corporation of America Current Sensors L18P010S05

Description
Current Sensor 10A 1 Channel Hall Effect, Open Loop Bidirectional Module
Request a Quote Datasheet
Description
Current Sensor 10A 1 Channel Hall Effect, Open Loop Bidirectional Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - L18P010S05-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
L18P010S05-ND
Current Sensors L18P010S05-ND
Current Sensor 10A 1 Channel Hall Effect, Open Loop Bidirectional Module

Current Sensor 10A 1 Channel Hall Effect, Open Loop Bidirectional Module

Buy Now Datasheet
Hall Effect Current Transducer - L18P010S05 - Richardson RFPD
Downers Grove, IL, United States
Hall Effect Current Transducer
L18P010S05
Hall Effect Current Transducer L18P010S05
Hall Effect Current Sensors L18P***S05 Series. Features: Open Loop type, Printed circuit board mounting, Integrated primary, Unipolar power supply, Busbar version from 40A to 60A, Insulated plastic case according to UL94V0. This Part is an alternative to LEM Part: HMS10-P, HMS15-P, HMS20-P, HMS5-P, HY-12-P/SP1, SU-10D, SX-10D.

Hall Effect Current Sensors L18P***S05 Series. Features: Open Loop type, Printed circuit board mounting, Integrated primary, Unipolar power supply, Busbar version from 40A to 60A, Insulated plastic case according to UL94V0. This Part is an alternative to LEM Part: HMS10-P, HMS15-P, HMS20-P, HMS5-P, HY-12-P/SP1, SU-10D, SX-10D.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Board Mount Current Sensors
L18P010S05
Board Mount Current Sensors L18P010S05
Board Mount Current Sensors CURRENT SENSOR ( 10A; +5V)

Board Mount Current Sensors CURRENT SENSOR ( 10A; +5V)

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED
Product Category Current Sensors Current Sensors Current Sensors
Product Number L18P010S05-ND L18P010S05 L18P010S05
Product Name Current Sensors Hall Effect Current Transducer Board Mount Current Sensors
Loop Type Open Loop Open Loop
Technology Hall-Effect Hall-Effect
Mounting / Configuration Module Printed Circuit Board
Electrical Output Voltage Voltage
Operating Temperature -22 to 176 F (-30 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current sensor with bus connection - 789-620 - WAGO
Specs
Current Type DC Current
View Details
2 suppliers
High-Accuracy, 5V Isolated Current Sensor with Stray Field Rejection - ACS724LLCTR-10AU-T - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Current 0.0 to 50 amps
Voltage 5 volts
View Details
5 suppliers
Current Sensor - SFP203 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1000 amps
Power Requirements DC Powered
View Details