Tamura Corporation of America Hall Effect Current Transducer LA01M032S05

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Current Transducer - LA01M032S05 - Richardson RFPD
Downers Grove, IL, United States
Hall Effect Current Transducer
LA01M032S05
Hall Effect Current Transducer LA01M032S05
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Current Sensors - MT7407-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
MT7407-ND
Current Sensors MT7407-ND
Current Sensor 31.8A 1 Channel Hall Effect, Open Loop Bidirectional Module

Current Sensor 31.8A 1 Channel Hall Effect, Open Loop Bidirectional Module

Buy Now Datasheet
Current Transducers - LA01M032S05 - 1080948-LA01M032S05 - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - LA01M032S05
1080948-LA01M032S05
Current Transducers - LA01M032S05 1080948-LA01M032S05
Manufacturer: Tamura Win Source Part Number: 1080948-LA01M032S05 Packaging: Bulk Response Time: 1μs Mounting: SMD (SMT) Frequency: DC to 400kHz Output: Ratiometric, Voltage Polarization: Bidirectional Current - Supply (Max): 10mA Number of Channels: 1 Sensitivity: 66mV/A For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 31.8A Linearity: ±1% Accuracy: ±1% Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 90°C Dimension: Module Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 13

Manufacturer: Tamura
Win Source Part Number: 1080948-LA01M032S05
Packaging: Bulk
Response Time: 1μs
Mounting: SMD (SMT)
Frequency: DC to 400kHz
Output: Ratiometric, Voltage
Polarization: Bidirectional
Current - Supply (Max): 10mA
Number of Channels: 1
Sensitivity: 66mV/A
For Measuring: AC/DC
Sensor Type: Hall Effect, Open Loop
Current - Sensing: 31.8A
Linearity: ±1%
Accuracy: ±1%
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 90°C
Dimension: Module
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 13

Buy Now Datasheet
Sheung Wan, Hong Kong
Board Mount Current Sensors
LA01M032S05
Board Mount Current Sensors LA01M032S05
Board Mount Current Sensors CURRENT SENSOR ( 32A; +5V)

Board Mount Current Sensors CURRENT SENSOR ( 32A; +5V)

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Current Sensors Current Sensors Current Sensors Current Sensors
Product Number LA01M032S05 MT7407-ND 1080948-LA01M032S05 LA01M032S05
Product Name Hall Effect Current Transducer Current Sensors Current Transducers - LA01M032S05 Board Mount Current Sensors
Technology Hall-Effect Hall-Effect
Current 31.8 amps 31.8 amps 31.8 amps
Voltage 5 volts 4.5 to 5.5 volts
Loop Type Open Loop Open Loop
Mounting / Configuration Module
Unlock Full Specs
to access all available technical data

Similar Products

Injection Current Probe - Model ICP-621 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
Sensor technology - Current sensors - TLI4971-A120T5-E0001 - TLI4971-A120T5-E0001 - Infineon Technologies AG
Specs
Current Type AC Current; DC Current
Technology Hall-Effect
Current 120 amps
View Details
500A Clamp-on Split-core Current Transducer/Sensor - BB-JC36S500-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Converter Module - 825-MCM180 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Type AC Current
View Details