Features
Advantage
Current Sensor 1200A 1 Channel Hall Effect, Open Loop Bidirectional Module
Industrial Current Sensors CURRENT SENSOR ( 1200A; 15V)
| Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Current Sensors | Current Sensors | Current Sensors |
| Product Number | L34S1T2D15 | L34S1T2D15-ND | L34S1T2D15 |
| Product Name | Hall Effect Current Transducer | Current Sensors | Industrial Current Sensors |
| Loop Type | Open Loop | Open Loop | |
| Technology | Hall-Effect | Hall-Effect | |
| Mounting / Configuration | Panel Mount | Module | |
| Electrical Output | Voltage | Voltage | |
| Current | 1200 amps | 1200 amps |