Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Current Sensor 6A 1 Channel Flux Gate, Closed Loop Bidirectional Module
Board Mount Current Sensors FLUX-GATE CS VREFOUT ( 6A; +5V)
| Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Current Sensors | Current Sensors | Current Sensors |
| Product Number | F02P006S05L | F02P006S05L-ND | F02P006S05L |
| Product Name | Fluxgate Current Transducer | Current Sensors | Board Mount Current Sensors |
| Loop Type | Closed Loop | ||
| Mounting / Configuration | Module | ||
| Electrical Output | Voltage | ||
| Operating Temperature | -40 to 221 F (-40 to 105 C) | ||
| Current | 6 amps |