Current Sensor 41A 1 Channel Hall Effect, Open Loop Bidirectional Module
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Board Mount Current Sensors CURRENT SENSOR ( 41A; +5V)
| DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Current Sensors | Current Sensors | Current Sensors |
| Product Number | MT7409-ND | LA01M041S05 | LA01M041S05 |
| Product Name | Current Sensors | Hall Effect Current Transducer | Board Mount Current Sensors |
| Loop Type | Open Loop | ||
| Technology | Hall-Effect | Hall-Effect | |
| Mounting / Configuration | Module | ||
| Electrical Output | Voltage | ||
| Operating Temperature | -40 to 194 F (-40 to 90 C) |