Manufacturer: Tamura
Win Source Part Number: 876528-L18P015D15
Operating Temperature Range: -30°C ~ 80°C
Features: Current Sensor 15A 1 Channel Hall Effect, Open Loop Bidirectional Module
Package: Module
Package: Bulk
Mounting: Through Hole
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 9030.33.3800
Other Part Number: 9-L18P015D15ZY, MT7314
Hall Effect Current Sensors L18P***D15 Series. Features: Open Loop type, Printed circuit board mounting, Integrated primary, Voltage output, Busbar version from 40A to 60A, Insulated plastic case according to UL94V0. This Part is an alternative to LEM Parts: HAW-15-P, HX15-P, HY15-P, SY-15.
Current Sensor 15A 1 Channel Hall Effect, Open Loop Bidirectional Module
Board Mount Current Sensors CURRENT SENSOR ( 15A; 15V)
| Win Source Electronics | Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Current Sensors | Current Sensors | Current Sensors | Current Sensors |
| Product Number | 876528-L18P015D15 | L18P015D15 | MT7314-ND | L18P015D15 |
| Product Name | Current Transducers - L18P015D15 | Hall Effect Current Transducer | Current Sensors | Board Mount Current Sensors |
| Loop Type | Open Loop | Open Loop | Open Loop | |
| Operating Temperature | -22 to 176 F (-30 to 80 C) | -22 to 176 F (-30 to 80 C) | ||
| Technology | Hall-Effect | Hall-Effect | ||
| Mounting / Configuration | Printed Circuit Board | Module | ||
| Electrical Output | Voltage | Voltage |