CURRENT SENSOR HE/OL 1200A
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| DigiKey | Richardson RFPD | |
|---|---|---|
| Product Category | Current Sensors | Current Sensors |
| Product Number | 132-L40S1T2D15CJ-ND | L40S1T2D15CJ |
| Product Name | Current Sensors | Hall Effect Current Transducer |
| Loop Type | Open Loop | |
| Technology | Hall-Effect | Hall-Effect |
| Mounting / Configuration | Module | |
| Electrical Output | Voltage | |
| Operating Temperature | -40 to 221 F (-40 to 105 C) |