Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Current Sensor 300A 1 Channel Hall Effect, Open Loop Bidirectional Module, Single Pass Through
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Current Sensors | Current Sensors |
| Product Number | L37S300S05M | 132-L37S300S05M-ND |
| Product Name | Hall Effect Current Transducer | Current Sensors |
| Technology | Hall-Effect | Hall-Effect |
| Loop Type | Open Loop | |
| Mounting / Configuration | Module, Single Pass Through | |
| Electrical Output | Voltage | |
| Operating Temperature | -40 to 185 F (-40 to 85 C) |