CURRENT SENSOR HE/OL 850A
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| DigiKey | Richardson RFPD | |
|---|---|---|
| Product Category | Current Sensors | Current Sensors |
| Product Number | 132-L51S850D15CM-ND | L51S850D15CM |
| Product Name | Current Sensors | Hall Effect Current Transducer |
| Loop Type | Open Loop | |
| Technology | Hall-Effect | Hall-Effect |
| Mounting / Configuration | Module, Single Pass Through | |
| Electrical Output | Voltage; Outputs an analog current signal | |
| Operating Temperature | -40 to 221 F (-40 to 105 C) |