Tamura Corporation of America Hall Effect Current Transducer S29S1T0D24Z

Description
Hall Effect Current Sensor with the following advantages: Excellent accuracy and linearity Very low temperature drift No insertion loss High Immunity to external interferences Optimized response time Wide supply voltage range
Request a Quote Datasheet
Description
Hall Effect Current Sensor with the following advantages: Excellent accuracy and linearity Very low temperature drift No insertion loss High Immunity to external interferences Optimized response time Wide supply voltage range
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Current Transducer - S29S1T0D24Z - Richardson RFPD
Downers Grove, IL, United States
Hall Effect Current Transducer
S29S1T0D24Z
Hall Effect Current Transducer S29S1T0D24Z
Hall Effect Current Sensor with the following advantages: Excellent accuracy and linearity Very low temperature drift No insertion loss High Immunity to external interferences Optimized response time Wide supply voltage range

Hall Effect Current Sensor with the following advantages:

  • Excellent accuracy and linearity
  • Very low temperature drift
  • No insertion loss
  • High Immunity to external interferences
  • Optimized response time
  • Wide supply voltage range
Supplier's Site Datasheet
Current Sensors - MT7423-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
MT7423-ND
Current Sensors MT7423-ND
Current Sensor 1000A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through

Current Sensor 1000A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Current Sensors
S29S1T0D24Z
Industrial Current Sensors S29S1T0D24Z
Industrial Current Sensors CURRENT SENSOR ( 1000A; 24V; 5000T)

Industrial Current Sensors CURRENT SENSOR ( 1000A; 24V; 5000T)

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey VAST STOCK CO., LIMITED
Product Category Current Sensors Current Sensors Current Sensors
Product Number S29S1T0D24Z MT7423-ND S29S1T0D24Z
Product Name Hall Effect Current Transducer Current Sensors Industrial Current Sensors
Loop Type Closed Loop Closed Loop
Technology Hall-Effect Hall-Effect
Mounting / Configuration Panel Mount Module, Single Pass Through
Electrical Output Outputs an analog current signal Outputs an analog current signal
Current 1000 amps 1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 2548324-1 - TE Connectivity
Specs
Current 2000 amps
Voltage 600 volts
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current Sensor - SFP200 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1500 amps
Power Requirements DC Powered
View Details
Current Sensors - 2084-EVA-2210-NA-ND - DigiKey
Specs
Mounting / Configuration Module
Electrical Output Outputs an analog current signal
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details