Tamura Corporation of America Current Sensors L07P005D15

Description
Current Sensor 5A 1 Channel Hall Effect, Open Loop Bidirectional Module
Request a Quote Datasheet
Description
Current Sensor 5A 1 Channel Hall Effect, Open Loop Bidirectional Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - MT7298-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
MT7298-ND
Current Sensors MT7298-ND
Current Sensor 5A 1 Channel Hall Effect, Open Loop Bidirectional Module

Current Sensor 5A 1 Channel Hall Effect, Open Loop Bidirectional Module

Buy Now Datasheet
Current Transducers - L07P005D15 - 922582-L07P005D15 - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - L07P005D15
922582-L07P005D15
Current Transducers - L07P005D15 922582-L07P005D15
Manufacturer: Tamura Win Source Part Number: 922582-L07P005D15 Operating Temperature Range: -30°C ~ 80°C Features: Current Sensor 5A 1 Channel Hall Effect, Open Loop Bidirectional Module Package: Module Package: Bulk Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 9030.33.3800 Other Part Number: MT7298, S1-L07P005D15EY

Manufacturer: Tamura
Win Source Part Number: 922582-L07P005D15
Operating Temperature Range: -30°C ~ 80°C
Features: Current Sensor 5A 1 Channel Hall Effect, Open Loop Bidirectional Module
Package: Module
Package: Bulk
Mounting: Through Hole
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 9030.33.3800
Other Part Number: MT7298, S1-L07P005D15EY

Buy Now Datasheet
Hall Effect Current Transducer - L07P005D15 - Richardson RFPD
Downers Grove, IL, United States
Hall Effect Current Transducer
L07P005D15
Hall Effect Current Transducer L07P005D15
Hall Effect Current Sensors. 3 to 25 Amp Applications - Open Loop. Compact PCB Mount Design. Dual Integrated Primary. Withstanding Voltage of 2000 Vrms. 3A - 25A with a Bipolar ± 15 VDC Supply Voltage. Low Cost.

Hall Effect Current Sensors. 3 to 25 Amp Applications - Open Loop. Compact PCB Mount Design. Dual Integrated Primary. Withstanding Voltage of 2000 Vrms. 3A - 25A with a Bipolar ± 15 VDC Supply Voltage. Low Cost.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Board Mount Current Sensors
L07P005D15
Board Mount Current Sensors L07P005D15
Board Mount Current Sensors CURRENT SENSOR ( 5A; 15V)

Board Mount Current Sensors CURRENT SENSOR ( 5A; 15V)

Buy Now Datasheet
Board Mount Current Sensors 5A 4V - 773-L07P005D15 - Utmel Electronic Limited
Hong Kong, China
Board Mount Current Sensors 5A 4V
773-L07P005D15
Board Mount Current Sensors 5A 4V 773-L07P005D15
Board Mount Current Sensors 5A 4V

Board Mount Current Sensors 5A 4V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Richardson RFPD VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Current Sensors Current Sensors Current Sensors Current Sensors Current Sensors
Product Number MT7298-ND 922582-L07P005D15 L07P005D15 L07P005D15 773-L07P005D15
Product Name Current Sensors Current Transducers - L07P005D15 Hall Effect Current Transducer Board Mount Current Sensors Board Mount Current Sensors 5A 4V
Loop Type Open Loop Open Loop Open Loop
Technology Hall-Effect Hall-Effect
Mounting / Configuration Module Printed Circuit Board Through Hole (Toroid); Through Hole
Electrical Output Voltage
Operating Temperature -22 to 176 F (-30 to 80 C) -22 to 176 F (-30 to 80 C) -22 to 176 F (-30 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - ACS758ECB-200B-PSF-T - 1190506-ACS758ECB-200B-PSF-T - Win Source Electronics
Specs
Operating Temperature -40 F (-40 C)
View Details
IVT 3 Series - IVT 3 - Isabellenhutte USA
Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Clamp or Bolt On; Bar Bus Mounting
View Details
Broadband Current Probe - Model BCP-610 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
250A Clamp-on Split-core Current Transducer/Sensor - BB-JC24S250-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers