C&K Components Tactile Sw, 1Va At 32Vac/vdc, 300Gf, Smd; Product Range C&k Components KT11P4JM34 LFS

Description
TACTILE SW, 1VA AT 32VAC/VDC, 300GF, SMD; Product Range:KT Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:1VA at 32VAC/VDC; IP Rating:IP57 RoHS Compliant: Yes
Description
TACTILE SW, 1VA AT 32VAC/VDC, 300GF, SMD; Product Range:KT Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:1VA at 32VAC/VDC; IP Rating:IP57 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tactile Sw, 1Va At 32Vac/vdc, 300Gf, Smd; Product Range C&k Components - 35AH1351 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, 1Va At 32Vac/vdc, 300Gf, Smd; Product Range C&k Components
35AH1351
Tactile Sw, 1Va At 32Vac/vdc, 300Gf, Smd; Product Range C&k Components 35AH1351
TACTILE SW, 1VA AT 32VAC/VDC, 300GF, SMD; Product Range:KT Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:1VA at 32VAC/VDC; IP Rating:IP57 RoHS Compliant: Yes

TACTILE SW, 1VA AT 32VAC/VDC, 300GF, SMD; Product Range:KT Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:1VA at 32VAC/VDC; IP Rating:IP57 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 35AH1351
Product Name Tactile Sw, 1Va At 32Vac/vdc, 300Gf, Smd; Product Range C&k Components
Terminal Type Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-1932-6-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
5 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL8LB-3-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Illuminated Low Profile Process Sealed Tactile - JB15HLPF - NKK Switches
Specs
Actuator Specifications Plunger for Cap
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9010-G1N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers