8mm 11.1mm Round Button 50mA Horizontal Plug 8mm SPST 32V Plugin Tactile Switches ROHS
Tactile Switches NO SPST Ext Rnd Bttn 0.05A 32VDC 1W
| ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | KSL0V211LFTR | KSL0V211LFTR |
| Product Name | Pushbutton Switches | Tactile Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) | |
| Terminal Type | Solder Pin | |
| Features | RoHS | |
| Min. Actuating Force | 0.3 lbs (0.1325 kg) |