C&K Components Pushbutton Switches KXT331LHS

Description
2mm 0.6mm Round Button 20mA Standing paste 3mm SPST 240gf 15V SMD,2x3mm Tactile Switches ROHS
Datasheet
Description
2mm 0.6mm Round Button 20mA Standing paste 3mm SPST 240gf 15V SMD,2x3mm Tactile Switches ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - KXT331LHS - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
KXT331LHS
Pushbutton Switches KXT331LHS
2mm 0.6mm Round Button 20mA Standing paste 3mm SPST 240gf 15V SMD,2x3mm Tactile Switches ROHS

2mm 0.6mm Round Button 20mA Standing paste 3mm SPST 240gf 15V SMD,2x3mm Tactile Switches ROHS

Supplier's Site
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
KXT331LHS
Key/Switch >> Tactile Switches KXT331LHS
2mm 0.6mm Round Button 20mA Brick nogging 3mm SPST 240gf 15V SMD,2x3mm Tactile Switches ROHS

2mm 0.6mm Round Button 20mA Brick nogging 3mm SPST 240gf 15V SMD,2x3mm Tactile Switches ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
KXT331LHS
Tactile Switches KXT331LHS
Tactile Switches 20mA 15VDC 240gf 0.6mm SPST NO SMT

Tactile Switches 20mA 15VDC 240gf 0.6mm SPST NO SMT

Buy Now Datasheet

Technical Specifications

  ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number KXT331LHS KXT331LHS KXT331LHS
Product Name Pushbutton Switches Key/Switch >> Tactile Switches Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Switch Dimensions Height: 0.6mm x Length: 3mm x Width: 2mm
Terminal Type SMDSplicing
Features RoHS RoHS
Min. Actuating Force 0.5 lbs (0.2400 kg) 0.5 lbs (0.2400 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Mil Grade, Alternate Action Pushbutton Switch - P5 - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Pushbutton Switches - 486-3370-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
H program - HDT - Pushbuttons - HDT-BL-GN-101 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9012-R2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers