C&K Components Tactile Switches KSL0M411LFTR

Description
Tactile Switches SPST Rnd Bttn PC 0.05A 32VDC 1W
Datasheet
Description
Tactile Switches SPST Rnd Bttn PC 0.05A 32VDC 1W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
KSL0M411LFTR
Tactile Switches KSL0M411LFTR
Tactile Switches SPST Rnd Bttn PC 0.05A 32VDC 1W

Tactile Switches SPST Rnd Bttn PC 0.05A 32VDC 1W

Buy Now Datasheet
Pushbutton Switches - KSL0M411LFTR - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
KSL0M411LFTR
Pushbutton Switches KSL0M411LFTR
Plugin Tactile Switches ROHS

Plugin Tactile Switches ROHS

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number KSL0M411LFTR KSL0M411LFTR
Product Name Tactile Switches Pushbutton Switches
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Solder Pin
Features RoHS
Min. Actuating Force 0.7 lbs (0.3059 kg)
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EDL.V - Illuminated pushbutton - EDL.V - Illuminated pushbutton - EDL.VWS -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
22mm Non-Illuminated  Selector  Push Buttons - 2AS2-6 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3J Hinged Tactile Switch - B3J-6000 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
5 suppliers