C&K Components Tactile Switch, 300Gf, 1Va/32Vdc, Smt; Product Range C&k Components KT11P4SA3M35 LFG

Description
TACTILE SWITCH, 300GF, 1VA/32VDC, SMT; Product Range:KT Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:1VA at 32VDC; IP Rating:IP57 RoHS Compliant: Yes
Description
TACTILE SWITCH, 300GF, 1VA/32VDC, SMT; Product Range:KT Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:1VA at 32VDC; IP Rating:IP57 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tactile Switch, 300Gf, 1Va/32Vdc, Smt; Product Range C&k Components - 35AH1357 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 300Gf, 1Va/32Vdc, Smt; Product Range C&k Components
35AH1357
Tactile Switch, 300Gf, 1Va/32Vdc, Smt; Product Range C&k Components 35AH1357
TACTILE SWITCH, 300GF, 1VA/32VDC, SMT; Product Range:KT Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:1VA at 32VDC; IP Rating:IP57 RoHS Compliant: Yes

TACTILE SWITCH, 300GF, 1VA/32VDC, SMT; Product Range:KT Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:1VA at 32VDC; IP Rating:IP57 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 35AH1357
Product Name Tactile Switch, 300Gf, 1Va/32Vdc, Smt; Product Range C&k Components
Terminal Type Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Light Touch Miniature Pushbutton - EB2011-A-J40 - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function Momentary Contact; On-Mom
View Details
6 suppliers
RGB Illuminated, Sealed, Momentary Action Pushbuttons - LP9 - OTTO Controls
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Features Illuminated Switch
View Details
Pushbutton Switches - 2311403-1 - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
Features Illuminated Switch
View Details
B3U Ultra-small Tactile Switch (SMT) - B3U-3100PM-B - Aratas America LLC
Specs
Switch Dimensions 1.2 x 3 x 3.2 mm
Terminal Type Surfece mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
6 suppliers