C&K Components Subminiature Side Actuated Switches KSS Series

Description
Features/Benefits Low profile of 1.6 mm Excellent tactile feel High shear force Range of actuation forces Large flat top Redundant contacts option IP 40 sealed RoHS compliant and compatible Typical Applications Cellular phone PDA, pagers Industrial electronics Health diagnostic electronics
Datasheet
Description
Features/Benefits Low profile of 1.6 mm Excellent tactile feel High shear force Range of actuation forces Large flat top Redundant contacts option IP 40 sealed RoHS compliant and compatible Typical Applications Cellular phone PDA, pagers Industrial electronics Health diagnostic electronics
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Subminiature Side Actuated Switches - KSS Series - C&K Components
Newton, MA, USA
Subminiature Side Actuated Switches
KSS Series
Subminiature Side Actuated Switches KSS Series
Features/Benefits Low profile of 1.6 mm Excellent tactile feel High shear force Range of actuation forces Large flat top Redundant contacts option IP 40 sealed RoHS compliant and compatible Typical Applications Cellular phone PDA, pagers Industrial electronics Health diagnostic electronics

Features/Benefits

  • Low profile of 1.6 mm
  • Excellent tactile feel
  • High shear force
  • Range of actuation forces
  • Large flat top
  • Redundant contacts option
  • IP 40 sealed
  • RoHS compliant and compatible

Typical Applications

  • Cellular phone
  • PDA, pagers
  • Industrial electronics
  • Health diagnostic electronics
Supplier's Site Datasheet

Technical Specifications

  C&K Components
Product Category Touch Switches and Tactile Switches
Product Number KSS Series
Product Name Subminiature Side Actuated Switches
Switch Type Tact Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switch Dimensions 7mm x 4.4mm x 1.7mm
Unlock Full Specs
to access all available technical data

Similar Products

N program - NDT - Pushbutton - NDTGN/101D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
22mm Illuminated  Selector Push Buttons - 2ASL6LB-4-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details