C&K Components Tactile Switch, 0.02A, 15Vdc, 160Gf, Pip; Product Range C&k Components NAN0T160BP

Description
TACTILE SWITCH, 0.02A, 15VDC, 160GF, PIP; Product Range:Nano T Series; Actuator Orientation:Side Actuated; Switch Mounting:PIP (Pin Through Paste); Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC RoHS Compliant: Yes
Datasheet
Description
TACTILE SWITCH, 0.02A, 15VDC, 160GF, PIP; Product Range:Nano T Series; Actuator Orientation:Side Actuated; Switch Mounting:PIP (Pin Through Paste); Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switch, 0.02A, 15Vdc, 160Gf, Pip; Product Range C&k Components - 88AH5827 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.02A, 15Vdc, 160Gf, Pip; Product Range C&k Components
88AH5827
Tactile Switch, 0.02A, 15Vdc, 160Gf, Pip; Product Range C&k Components 88AH5827
TACTILE SWITCH, 0.02A, 15VDC, 160GF, PIP; Product Range:Nano T Series; Actuator Orientation:Side Actuated; Switch Mounting:PIP (Pin Through Paste); Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC RoHS Compliant: Yes

TACTILE SWITCH, 0.02A, 15VDC, 160GF, PIP; Product Range:Nano T Series; Actuator Orientation:Side Actuated; Switch Mounting:PIP (Pin Through Paste); Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 88AH5827
Product Name Tactile Switch, 0.02A, 15Vdc, 160Gf, Pip; Product Range C&k Components
Terminal Type PIP (Pin Through Paste)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-7036-ND - DigiKey
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Hall Effect Momentary Pushbutton Switch - HP7 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 1.0 lbs (0.4535 kg)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9012-B2B - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
Tactile Switches - 36-5176-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers