C&K Components Tactile Switches KSR234GLFG

Description
Tactile Switches NO Rnd Bttn GullWing 0.05A 32VDC 0.2W
Datasheet
Description
Tactile Switches NO Rnd Bttn GullWing 0.05A 32VDC 0.2W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
KSR234GLFG
Tactile Switches KSR234GLFG
Tactile Switches NO Rnd Bttn GullWing 0.05A 32VDC 0.2W

Tactile Switches NO Rnd Bttn GullWing 0.05A 32VDC 0.2W

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches
Product Number KSR234GLFG
Product Name Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-1934-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-1-048 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Light Touch Miniature Pushbutton - EB2011-E-J21A - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function Momentary Contact; On-Mom
View Details
5 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9002-HG1C - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers