C&K Components Tactile Switch, 250Gf, 0.05A/12Vdc, Smt; Product Range C&k Components PTS125SJK73 SMTR2 LFS

Description
TACTILE SWITCH, 250GF, 0.05A/12VDC, SMT; Product Range:PTS125 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Plunger for Cap; Actuating Force:250gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
Description
TACTILE SWITCH, 250GF, 0.05A/12VDC, SMT; Product Range:PTS125 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Plunger for Cap; Actuating Force:250gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tactile Switch, 250Gf, 0.05A/12Vdc, Smt; Product Range C&k Components - 35AH5104 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 250Gf, 0.05A/12Vdc, Smt; Product Range C&k Components
35AH5104
Tactile Switch, 250Gf, 0.05A/12Vdc, Smt; Product Range C&k Components 35AH5104
TACTILE SWITCH, 250GF, 0.05A/12VDC, SMT; Product Range:PTS125 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Plunger for Cap; Actuating Force:250gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

TACTILE SWITCH, 250GF, 0.05A/12VDC, SMT; Product Range:PTS125 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Plunger for Cap; Actuating Force:250gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 35AH5104
Product Name Tactile Switch, 250Gf, 0.05A/12Vdc, Smt; Product Range C&k Components
Terminal Type Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT4059G - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
View Details
Tactile Switches - 1571296-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 0.4 lbs (0.1600 kg)
View Details
4 suppliers
RGB Illuminated, Sealed, Momentary Action Pushbuttons - LP9 - OTTO Controls
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Features Illuminated Switch
View Details
30mm Key Selector Push Buttons - AK2-2POSR - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details