C&K Components Tactile Switch, 0.01A, 32Vdc, Smd, 0.8N; Product Range C&k Components KSR2M3G LFG

Description
TACTILE SWITCH, 0.01A, 32VDC, SMD, 0.8N; Product Range:KSRD Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:0.8N; Contact Rating:10mA at 32VDC; IP Rating:IP50 RoHS Compliant: Yes
Datasheet
Description
TACTILE SWITCH, 0.01A, 32VDC, SMD, 0.8N; Product Range:KSRD Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:0.8N; Contact Rating:10mA at 32VDC; IP Rating:IP50 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switch, 0.01A, 32Vdc, Smd, 0.8N; Product Range C&k Components - 35AH1252 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.01A, 32Vdc, Smd, 0.8N; Product Range C&k Components
35AH1252
Tactile Switch, 0.01A, 32Vdc, Smd, 0.8N; Product Range C&k Components 35AH1252
TACTILE SWITCH, 0.01A, 32VDC, SMD, 0.8N; Product Range:KSRD Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:0.8N; Contact Rating:10mA at 32VDC; IP Rating:IP50 RoHS Compliant: Yes

TACTILE SWITCH, 0.01A, 32VDC, SMD, 0.8N; Product Range:KSRD Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:0.8N; Contact Rating:10mA at 32VDC; IP Rating:IP50 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 35AH1252
Product Name Tactile Switch, 0.01A, 32Vdc, Smd, 0.8N; Product Range C&k Components
Terminal Type Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2331400-2 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
R program - RDL - Illuminated pushbutton - RDLMBL -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL8LB-4-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3J Hinged Tactile Switch - B3J-2300 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers