C&K Components Switches - Tactile Switches KSFI0M71270SHLFT

Description
SWITCH TACTILE SPST-NO 0.05A 32V
Datasheet
Description
SWITCH TACTILE SPST-NO 0.05A 32V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Tactile Switches
KSFI0M71270SHLFT
Switches - Tactile Switches KSFI0M71270SHLFT
SWITCH TACTILE SPST-NO 0.05A 32V

SWITCH TACTILE SPST-NO 0.05A 32V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
KSFI0M71270SHLFT
Tactile Switches KSFI0M71270SHLFT
Tactile Switches Tact

Tactile Switches Tact

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number KSFI0M71270SHLFT KSFI0M71270SHLFT
Product Name Switches - Tactile Switches Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
Pushbutton Switches - 486-3368-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers
R program - RD - Pushbutton - RDTBL -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E7 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
B3F Tactile Switch - B3F-1026 - Aratas America LLC
Specs
Switch Dimensions 5 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 1.1 lbs (0.4996 kg)
View Details
5 suppliers