20mA 3mm 100gf 15V 2mm 0.6mm Round Button Standing paste SPST SMD Tactile Switches ROHS
Tactile Switches 20mA 15VDC 100gf 0.6mm SPST NO SMT
| ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | KXT311LHS | KXT311LHS |
| Product Name | Pushbutton Switches | Tactile Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) | |
| Features | RoHS | |
| Min. Actuating Force | 0.2 lbs (0.1000 kg) | |
| Max. Actuating Force | 0.2 lbs (0.1000 kg) |