C&K Components Tactile Switches - KSL0M511LFTR KSL0M511LFTR

Description
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1068008-KSL0M511LFTR Contact Resistance: 100 mΩ Contact Current Rating: 50 mA Height: 10.1 mm Operating Force: 5 N Categories: Tactile Switches Alternative Parts (Cross-Reference): KSL0M511LFTRKSL0M511 LFTR; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole Min Operating Temperature: -40 °C Schedule B: 8536509065 Voltage Rating (DC): 32 V Life (Cycles): 100 kcycles
Request a Quote Datasheet
Description
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1068008-KSL0M511LFTR Contact Resistance: 100 mΩ Contact Current Rating: 50 mA Height: 10.1 mm Operating Force: 5 N Categories: Tactile Switches Alternative Parts (Cross-Reference): KSL0M511LFTRKSL0M511 LFTR; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole Min Operating Temperature: -40 °C Schedule B: 8536509065 Voltage Rating (DC): 32 V Life (Cycles): 100 kcycles
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - KSL0M511LFTR - 1068008-KSL0M511LFTR - Win Source Electronics
Laguna Hills, CA, United States
Tactile Switches - KSL0M511LFTR
1068008-KSL0M511LFTR
Tactile Switches - KSL0M511LFTR 1068008-KSL0M511LFTR
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1068008-KSL0M511LFTR Contact Resistance: 100 mΩ Contact Current Rating: 50 mA Height: 10.1 mm Operating Force: 5 N Categories: Tactile Switches Alternative Parts (Cross-Reference): KSL0M511LFTRKSL0M511 LFTR; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole Min Operating Temperature: -40 °C Schedule B: 8536509065 Voltage Rating (DC): 32 V Life (Cycles): 100 kcycles

Manufacturer: C&K Components
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1068008-KSL0M511LFTR
Contact Resistance: 100 mΩ
Contact Current Rating: 50 mA
Height: 10.1 mm
Operating Force: 5 N
Categories: Tactile Switches
Alternative Parts (Cross-Reference): KSL0M511LFTRKSL0M511 LFTR;
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Through Hole
Min Operating Temperature: -40 °C
Schedule B: 8536509065
Voltage Rating (DC): 32 V
Life (Cycles): 100 kcycles

Buy Now
Sheung Wan, Hong Kong
Tactile Switches
KSL0M511LFTR
Tactile Switches KSL0M511LFTR
Tactile Switches Switch Tact Spst 500Gf Vert Seal

Tactile Switches Switch Tact Spst 500Gf Vert Seal

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1068008-KSL0M511LFTR KSL0M511LFTR
Product Name Tactile Switches - KSL0M511LFTR Tactile Switches
Min. Actuating Force 1.1 lbs (0.5098 kg) 1.1 lbs (0.5098 kg)
Max. Actuating Force 1.1 lbs (0.5098 kg) 1.1 lbs (0.5098 kg)
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

N program - NDL - Illuminated pushbutton - NDLGN -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Tactile Switches - 486-4288-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL6LB-4-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3U Ultra-small Tactile Switch (SMT) - B3U-1000PM-B - Aratas America LLC
Specs
Switch Dimensions 1.6 x 3 x 2.5 mm
Terminal Type Surfece mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
3 suppliers