Tactile Switches SPST NO PC MNT 100g
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Touch Switches and Tactile Switches |
| Product Number | KSJ0M01160SHLFTR |
| Product Name | Tactile Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) |
| Terminal Type | Solder Pin |
| Features | RoHS |
| Min. Actuating Force | 0.2 lbs (0.1020 kg) |