C&K Components Spherical Actuator Tactile Switches KSJ Series

Description
Features/Benefits Spherical actuator allows actuation force off center ± 30˚ with regard to vertical Total travel 1.2 mm Sealed against flux RoHS compliant and compatible Typical Applications Automotive Cranes, off road, railway Factory automation Security systems
Description
Features/Benefits Spherical actuator allows actuation force off center ± 30˚ with regard to vertical Total travel 1.2 mm Sealed against flux RoHS compliant and compatible Typical Applications Automotive Cranes, off road, railway Factory automation Security systems
Datasheet
Datasheet Summary
Powered by GS/AI

The KSJ Series Spherical Actuator Tactile Switches from C&K Components are designed for applications in cranes, off-road vehicles, railway products, factory automation, and automotive systems. These switches feature a spherical actuator that allows for actuation forces off center by ±30° from vertical, providing flexibility in installation and operation. The switches are momentary action with a single make contact (SPST, N.O.) configuration and have a minimum operating life of 100,000 operations for axial actuation. Electrical specifications include a maximum power rating of 1 VA, operating voltage range of 20 mV to 32 VDC, and a current range of 1 to 50 mA. The switches have a dielectric strength of ,â 250 Vrms and an insulation resistance of ,â 10^9 ohms. They are sealed to IP60 standards and are RoHS compliant. The operating temperature range is -40°C to 85°C, making them suitable for various environmental conditions. Mechanical characteristics include a total travel of 1.2 mm and actuation forces available in different options, such as 2 N and 3.3 N. The switches are packaged in boxes of 250 pieces and are compatible with wave soldering processes.

Datasheet Summary
Powered by GS/AI

The KSJ Series Spherical Actuator Tactile Switches from C&K Components are designed for applications in cranes, off-road vehicles, railway products, factory automation, and automotive systems. These switches feature a spherical actuator that allows for actuation forces off center by ±30° from vertical, providing flexibility in installation and operation. The switches are momentary action with a single make contact (SPST, N.O.) configuration and have a minimum operating life of 100,000 operations for axial actuation. Electrical specifications include a maximum power rating of 1 VA, operating voltage range of 20 mV to 32 VDC, and a current range of 1 to 50 mA. The switches have a dielectric strength of ,â 250 Vrms and an insulation resistance of ,â 10^9 ohms. They are sealed to IP60 standards and are RoHS compliant. The operating temperature range is -40°C to 85°C, making them suitable for various environmental conditions. Mechanical characteristics include a total travel of 1.2 mm and actuation forces available in different options, such as 2 N and 3.3 N. The switches are packaged in boxes of 250 pieces and are compatible with wave soldering processes.

Suppliers

Company
Product
Description
Supplier Links
Spherical Actuator Tactile Switches - KSJ Series - C&K Components
Newton, MA, USA
Spherical Actuator Tactile Switches
KSJ Series
Spherical Actuator Tactile Switches KSJ Series
Features/Benefits Spherical actuator allows actuation force off center ± 30˚ with regard to vertical Total travel 1.2 mm Sealed against flux RoHS compliant and compatible Typical Applications Automotive Cranes, off road, railway Factory automation Security systems

Features/Benefits

  • Spherical actuator allows actuation force off center ± 30˚ with regard to vertical
  • Total travel 1.2 mm
  • Sealed against flux
  • RoHS compliant and compatible

Typical Applications

  • Automotive
  • Cranes, off road, railway
  • Factory automation
  • Security systems
Supplier's Site Datasheet

Technical Specifications

  C&K Components
Product Category Touch Switches and Tactile Switches
Product Number KSJ Series
Product Name Spherical Actuator Tactile Switches
Switch Type Tact Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EDT.V - Push button - EDT.V - Pushbutton - EDT.VSW -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Metal double pole push-button with switching voltage up to 250 VAC and indicator elements with different illumination surfaces - MSM II MO DPDT Pushbutton Switch - A Wide Range of Durable, High-Performance Metal Switches - SCHURTER Inc
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Features Has CE Certification; Illuminated Switch; RoHS
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-3-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3W-9 Illuminated Tactile Switch - B3W-9000-G2G - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers